Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3.6V |
---|---|
Battery Technology | Nickel Metal Hydride |
Battery Capacity | 18mAh |
Battery Size Code | Button Cell |
Battery Terminals | PCB Pins |
External Diameter | 11.5mm |
External Height | 7.3mm |
External Width | - |
External Depth | - |
Weight | 2.7g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Body Diameter | 11.5mm |
Operating Temperature Max | +85°C |
Operating Temperature Min | -20°C |
Output Voltage | 3.6V |
Battery, Nickel Metal Hydride-Nimh, 3.6V | Newark Electronics |
VAR55802303013 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 55802303013?
Additional datasheets, footprints and schematics for 55802303013 are listed on our Part Details page. You can also find images and similar parts to 55802303013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55802303013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55802303013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55802303013 fall under?
The 55802303013 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to 55802303013 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55802303013 you can contact the distributor directly for product support, shipping queries etc.
Is the 55802303013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55802303013 have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 55802303013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55802303013 often in real-time on the comparison pages.
What if I can't find stock of 55802303013?
You can fill out our help required form which you can use to request a quote for 55802303013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.