Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.61
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.05
|
160
in stock
|
Buy Now | |
Rapid Electronics
from US$7.80
|
160
in stock
|
Buy Now | |
Chip One Stop
from US$9.78
|
160
in stock
|
Buy Now | |
TE Store
from US$11.28
|
159
in stock
|
Buy Now | |
Farnell
from US$11.50
|
130
in stock
|
Buy Now | |
Newark Electronics
from US$2.61
|
14
in stock
|
Buy Now | |
element14
from US$8.23
|
14
in stock
|
Buy Now | |
Avnet America
from US$8.48
|
-
|
Buy Now | |
Boersig
from US$8.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Plating Material | Nickel |
---|---|
Color | Natural |
Shield Material | Carbon Steel |
Shield Plating Finish | Bright |
Number of Rows | 2 |
Number of Positions | 50 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 1.57 – 3.18mm, .062 – .125in |
Housing Material | Polyester |
Centerline (Pitch) | .085in, 2.16mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Attachment Style | Rear Mount |
PCB Mounting Style | Through Hole |
Panel Mount Feature | With |
PCB Mount Retention Type | Action/Compliant Tail |
Connector Mounting Type | Board Mount |
Screw Size | 14702 |
Mating Connector Lock | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 20 |
Shielded | Yes |
Profile | Standard |
Orientation | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Grounded | No |
Row-to-Row Spacing | .085 |
Connector System | Cable-to-Board |
Connector Style | Receptacle |
Product Type | Connector |
Sealable | No |
Termination Post Length | .18in, 4.57mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Conn RECPT 50P EDGE MNT shielded | Rapid Electronics |
TE Connectivity RCPT ASSY 50PO SHLD A/PIN CHAM Telecom and Datacom Connector 50 Contact(s) Female Straight Solder Terminal 14702 Receptacle | Distrelec |
RCPT ASSY,50PO,SHLD,A/PIN,CHAM Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 50 Centerline (Pitch): 2.16 mm Centerline (Pitch): .085 in Receptacle Cable-to-Board 50 2.16 mm | D-Sub Receptacle Assembly: Vertical & Action Pin & 2.16Mm | Part Number: 557984-1 | Internal Number: 557984-1 | TE Connectivity | TE Store |
D SUB CONNECTORS | Farnell |
557984-1 Rohs Compliant: Yes |Amp Te Connectivity 557984-1 | Newark Electronics |
Conn IEEE 488 RCP 50 POS 2.16mm Solder ST Thru-Hole 50 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 557984-1?
Additional datasheets, footprints and schematics for 557984-1 are listed on our Part Details page. You can also find images and similar parts to 557984-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 557984-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 557984-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 557984-1 fall under?
The 557984-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 557984-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 557984-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 557984-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 557984-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Farnell have stock available or on a lead time for 557984-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 557984-1 often in real-time on the comparison pages.
What if I can't find stock of 557984-1?
You can fill out our help required form which you can use to request a quote for 557984-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.