Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
557952-000,
8-1194400-8 |
Plating Material | Nickel |
---|---|
Number of Rows | 2 |
Panel Gasket | Without |
Number of Positions | 40 |
端子のタイプ | Pin |
Contact Plating Material | Gold Over Nickel |
Centerline (Pitch) | .099in |
Mating Hardware | Jackscrew |
Mating Retention | With |
Mating Alignment Type | Keyed |
Contact Retention | With |
Mating Retention Type | Jackscrew |
Flange | Without |
Mating Alignment | With |
Option | With Cable Clamp and With Ears On Shell |
Boxmount | No |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Stacking Hole |
Row-to-Row Spacing | .1in, 2.54mm |
Shell Size | 50.8 [2] |
Sealable | No |
Product Type | Connector Kit |
Termination Method to Wire & Cable | Solder |
Connector Accessories Kit | Avnet America |
Rack & Panel Connectors MTC100-KT2-0079 | Sager |
Where can I find additional details, specifications and documents for a 557952-000?
Additional datasheets, footprints and schematics for 557952-000 are listed on our Part Details page. You can also find images and similar parts to 557952-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 557952-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 557952-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 557952-000 fall under?
The 557952-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 557952-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 557952-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 557952-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 557952-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 557952-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 557952-000 often in real-time on the comparison pages.
What if I can't find stock of 557952-000?
You can fill out our help required form which you can use to request a quote for 557952-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.