Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Copper |
---|---|
Insulation Sleeve Material | Vinyl |
Color Features | Yellow Stripes |
Plating Material | Tin |
Weight per Piece | .6g |
Contact Plating Material | Tin |
Contact Plating Thickness | 100µin |
Terminal & Splice Type | Splice |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Government Qualified | No |
Military Category | No |
Packaging Quantity | 1500 |
Packaging Method | Tape Mounted |
Product Type | Splice |
Sealable | No |
Splice Type | Butt Splice |
Insulated | Yes |
Serrated | Yes |
Support Style | Insulation Support |
SPLICE,BUTT,P.G. 12-10 Splice Type: Butt Splice Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Sealable: No Compatible Insulation Diameter Range: .23 in Butt Splice 12 – 10 AWG 2.62 – 6.64 mm² | Electrical Wire Splice | Part Number: 55793-2 | Internal Number: 55793-2 | TE Connectivity | TE Store |
Splice,butt,p.g. 12-10 Rohs Compliant: Yes |Amp Te Connectivity 55793-2 | Newark Electronics |
Splices Terminal 10-12AWG Tin Tape | Avnet America |
Splice, Butt, P.G. 12-10 | TE Connectivity 55793-2 | RS Americas |
Where can I find additional details, specifications and documents for a 55793-2?
Additional datasheets, footprints and schematics for 55793-2 are listed on our Part Details page. You can also find images and similar parts to 55793-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55793-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55793-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55793-2 fall under?
The 55793-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 55793-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55793-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 55793-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55793-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 55793-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55793-2 often in real-time on the comparison pages.
What if I can't find stock of 55793-2?
You can fill out our help required form which you can use to request a quote for 55793-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.