Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F51901-000,
AMP-0-0055793-1 |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
No stock
|
Buy Now | |
TE Store
from US$0.61
|
3,593
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
293
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
293
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
293
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
293
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now |
Weight per Piece | .6g |
---|---|
Splice Features | Standard |
Splice Material | Copper |
Color Features | Yellow Stripes |
Insulation Sleeve Material | Vinyl |
Plating Material | Tin |
Contact Plating Material | Tin |
Contact Plating Thickness | 100µin |
Terminal & Splice Type | Splice |
Overall Length | 1.16in, 29.464mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Accessory Type | Splice |
Wire/Cable Type | Copper |
Support Style | Insulation Support |
Sealable | No |
Insulated | Yes |
Serrated | Yes |
Barrel Type | Closed Barrel |
Product Type | Splice |
Splice Type | Butt Splice |
Operating Temperature Range | 105°C, 221°F |
SPLICE,BUTT,P.G. 12-10 Splice Type: Butt Splice Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Sealable: No Splice Features: Serrated Butt Splice 12 – 10 AWG 3 – 6 mm² | Electrical Wire Splice | Part Number: 55793-1 | Internal Number: 55793-1 | Alias Number: AMP-0-0055793-1 | TE Connectivity | TE Store |
Terminals Butt,p.g. 12-10 |Amp Te Connectivity 55793-1 | Newark Electronics |
Terminals BUTT P.G. 12-10 | Rapid Electronics |
TE Connectivity SPLICE BUTT P.G. 12-10 Terminals BUTT P. | Distrelec |
Splices Terminal 10-12AWG Tin Loose Piece | Avnet America |
Splice, Butt, P.G. 12-10 | TE Connectivity 55793-1 | RS Americas |
Where can I find additional details, specifications and documents for a 55793-1?
Additional datasheets, footprints and schematics for 55793-1 are listed on our Part Details page. You can also find images and similar parts to 55793-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55793-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55793-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55793-1 fall under?
The 55793-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 55793-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55793-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55793-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55793-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 55793-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55793-1 often in real-time on the comparison pages.
What if I can't find stock of 55793-1?
You can fill out our help required form which you can use to request a quote for 55793-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.