Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
8,502
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
8,502
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
8,502
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
8,502
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$507.65
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Rectangular Tongue |
Tongue Thickness | .039in, .99mm |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 3 – 6mm² |
Stud Diameter | .164in, 4.16mm |
Overall Length | .992in, 25.2mm |
Barrel Inside Diameter | .129in, 3.277mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Wire/Cable Type | Regular Wire |
Stud Size | M4, #8 |
Sealable | No |
Barrel Type | Closed Barrel |
Shape Description | RING-051 |
Insulated | No |
Support Style | Insulation Support |
Operating Temperature Range | 170°C, 338°F |
Terminals Term Solis Trand 12-10 8 |Amp Te Connectivity 55782-1 | Newark Electronics |
Terminals TERM SOLIS TRAND 12-10 8 | Rapid Electronics |
TE Connectivity TERMINAL SOLISTRAND 12-10 8 Terminals TE | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Rectangular Tongue Terminal 10-12AWG 25.2mm 10.16mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 55782-1?
Additional datasheets, footprints and schematics for 55782-1 are listed on our Part Details page. You can also find images and similar parts to 55782-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55782-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55782-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55782-1 fall under?
The 55782-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55782-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55782-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55782-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55782-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 55782-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55782-1 often in real-time on the comparison pages.
What if I can't find stock of 55782-1?
You can fill out our help required form which you can use to request a quote for 55782-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.