Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
557732-001,
2-1194399-6 |
Adhesive Pre-Coat | Yes |
---|---|
Pliancy | Semi-Rigid |
Material | Modified Polyolefin |
Overall Length (Recovered) | 80mm, 3.15in |
Recovered Wall Thickness (Nominal) | .12in, 3.1mm |
Mounting Style | Bulkhead |
Adhesive Type | Hot-Melt |
Adhesive Code | 97 |
Product Type | Cable Entry Seals/Feedthroughs |
Included O-Ring | Yes |
Angle | Straight |
Cable Accessories Cable Entry Seal Polyolefin Black | Avnet America |
Cable Seal, Heat Shrinkable, 2-8 ThreadSize, Black, Includes O-Ring, Nylon | TE Connectivity 557732-001 | RS Americas |
Heat Shrink Cable Boots & End Caps HS-CABLE ENTRY SEAL | Sager |
Where can I find additional details, specifications and documents for a 557732-001?
Additional datasheets, footprints and schematics for 557732-001 are listed on our Part Details page. You can also find images and similar parts to 557732-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 557732-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 557732-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 557732-001 fall under?
The 557732-001 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to 557732-001 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 557732-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 557732-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 557732-001 have stock available?
Authorised distributors including Avnet America, RS Americas, TTI Europe, Sager and Farnell have stock available or on a lead time for 557732-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 557732-001 often in real-time on the comparison pages.
What if I can't find stock of 557732-001?
You can fill out our help required form which you can use to request a quote for 557732-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.