Options for Price Comparison
Distributor Statistics for 557721-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 557721-000
Details for 557721-000 by TE Connectivity
Identification & Labeling > Printers, Software & Accessories > Printer Ribbons
TMS-RJS-RIBBON-4RPSCE
557721-000 image

557721-000 by TE Connectivity

TMS-RJS-RIBBON-4RPSCE
Part Information
557721-000 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Aliases: 557721-000, 2-1194399-1
Product Code: A535
Global Product Line: Z19
GPL Description: Industrial
Specifications
Ribbon Color:
Black
Ribbon Configuration:
Ink Side Out (Reverse Wound)
Ribbon Type:
Thermal Transfer
Ribbon Width:
110mm, 4.33in
Ribbon Length:
300m, 984ft
Compatible Printers:
See Matrix
Ink Type:
Wax
Alternate Descriptions
Farbband, schwarz WireMasters
TMS-RJS-RIBBON-4RPSCE Onlinecomponents.com
TMS-RJS-RIBBON-4RPSCE RS Components
TMS-RJS-RIBBON-4RPSCE Newark Electronics
IDENTIFICATION 557721-000 Avnet America
IDENTIFICATION 557721-000 Avnet Europe
300.00M Length 114.00M Width Thermal Transfer Printer Ribbon Future Electronics