Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
16,740
in stock
|
Buy Now | |
TE Store
from US$0.88
|
75,908
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
16,740
in stock
|
Buy Now | |
element14
from US$0.54
|
16,740
in stock
|
Buy Now | |
Rapid Electronics
from US$0.48
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$753.66
|
-
|
Buy Now | |
Boersig
from US$0.44
|
-
|
Buy Now |
Plating Material | Tin, Phosphor Bronze |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Wire Size | .3 – 1.42mm², 22 – 16AWG, 509 – 3260CMA |
Tongue Thickness | .79mm, .031in |
Overall Length | .992in, 25.2mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Stud Diameter | 4.17mm, .164in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Shape Description | SPADE-028 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
TERM,PIDG SPR SPD 22-16 8 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #8 M4 Spring Spade Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Short Spring Spade Tongue Terminal | Part Number: 55768-1 | Internal Number: 55768-1 | TE Connectivity | TE Store |
Spade Terminal, 22Awg - 16Awg, #8 | Newark Electronics |
SPADE TERMINAL, 22AWG - 16AWG, #8 | element14 |
Terminals SPR SPD 22-16 #8 | Rapid Electronics |
PIDG Series 22-16 AWG Straight Closed Barrel Short Spring Spade Tongue Terminal | Future Electronics |
Spring Spade Terminal 16-22AWG 22.73mm 6.2mm Tin Tape Mounted | Avnet America |
Where can I find additional details, specifications and documents for a 55768-1?
Additional datasheets, footprints and schematics for 55768-1 are listed on our Part Details page. You can also find images and similar parts to 55768-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55768-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55768-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55768-1 fall under?
The 55768-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55768-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55768-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55768-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55768-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 55768-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55768-1 often in real-time on the comparison pages.
What if I can't find stock of 55768-1?
You can fill out our help required form which you can use to request a quote for 55768-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.