5569807-1 Modular Jacks & Plugs by TE Connectivity

MJ,1X1,8P,R/A,CAT 5,W/R PNL ST

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.65

Distributor Stock
Logo for Avnet America
Avnet America
from US$2.65
-
Buy Now

Specifications

Modular Jack Latch Orientation Standard - Latch Down
Connector Profile Low
Port Matrix Configuration 1 x 1
Keyed No
Status Indicator None
Connector Contact Density Standard
Number of Positions 8
Number of Loaded Positions 8
PCB Mount Orientation Right Angle
Port Configuration Single Port
Contact Current Rating (Max) .2A, 1.5A
Contact Underplating Material Nickel
Connector Product Type Connector Assembly
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Thickness 50µin, 1.27µm
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Gold
PCB Tail Length .14in, 3.56mm
Connector Height 13mm, .512in
PCB Thickness (Recommended) 1.57mm, .062in
コネクタの高さ 13mm
Housing Material High Temperature Nylon
Centerline (Pitch) 1.02mm, .04in
Mating Entry Location Side
Housing Color Black
UL Flammability Rating UL 94V-0
Performance Category Cat 5e
Connector Mounting Type Panel
Panel Mount Feature Type Panel Stops
Panel Mount Feature With
Circuit Application Signal
Shielded No
Packaging Method Box & Tray, Tray
実装方法 Tray, Box & Tray
Packaging Quantity 90
Grounding Options None
Connectors & Connector Components Type Connector
Modular Jacks & Plugs Products RJ Type Jacks & Plugs
Connector & Contact Terminates To Printed Circuit Board
Modular Connector Style Jack
Modular Jack & Plug Interface Type RJ45
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 185°F, -40 – 85°C

Compatible Parts


Alternative Descriptions

Modular Jack Connector RJ45 8 Position 1.02mm Single Port Right Angle Through Hole Tray | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5569807-1?

Additional datasheets, footprints and schematics for 5569807-1 are listed on our Part Details page. You can also find images and similar parts to 5569807-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5569807-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5569807-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5569807-1 fall under?

The 5569807-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5569807-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5569807-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 5569807-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5569807-1 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 5569807-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5569807-1 often in real-time on the comparison pages.

What if I can't find stock of 5569807-1?

You can fill out our help required form which you can use to request a quote for 5569807-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay