Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.02
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.80
|
1,074
in stock
|
Buy Now | |
Rapid Electronics
from US$7.30
|
1,074
in stock
|
Buy Now | |
Chip One Stop
from US$7.06
|
1,074
in stock
|
Buy Now | |
TE Store
from US$9.00
|
866
in stock
|
Buy Now | |
Distrelec
from US$8.44
|
174
in stock
|
Buy Now | |
Future Electronics
from US$7.00
|
-
|
Buy Now | |
Avnet America
from US$6.37
|
-
|
Buy Now | |
element14
from US$6.90
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
PCB Ground Tab Location | -3.05mm, -.12in |
Shield Material | Copper Alloy |
LED Color (Bottom Right) | Yellow |
Modular Jack Latch Orientation | Standard - Latch Down |
LED Color (Bottom Left) | Green |
Shield Plating Material | Tin |
Status Indicator | LED |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of PCB Ground Tabs | 2 |
Number of Loaded Positions | 8 |
Panel Ground Location | Top and Side |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Connector Contact Density | Standard |
Number of Positions | 8 |
Contact Current Rating (Max) | .2A, 1.5A |
PCB Contact Termination Area Plating Material | Tin |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | .062in, 1.57mm |
PCB Tail Length | 2.79mm, .11in |
Connector Height | 13.64mm, .617in |
コネクタの高さ | 13.64mm |
Housing Material | High Temperature Nylon |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Side |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Connector Mounting Type | Board Mount, Panel |
Panel Mount Feature | With |
Circuit Application | Signal |
Shielded | Yes |
Packaging Method | Box & Tray, Tray |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 90 |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Grounding Options | PCB and Panel Ground |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Modular Conn/Ethernet Conn Mj Assy R/A 8Pos Led |Amp Te Connectivity 5569564-4 | Newark Electronics |
Modular Conn/Ethernet Conn MJ ASSY R/A 8POS LED | Rapid Electronics |
MJ ASSY,R/A,8 POS,LED GRN&GRN Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5569564-4 | Internal Number: 5569564-4 | TE Connectivity | TE Store |
TE Connectivity MJ ASSY R/A 8 POS LED GRN&GRN Modular Connectors / Ethernet Connectors MJ ASSY R/A 8POS LED GRN&GRN | Distrelec |
8 Position Single Port Right Angle Through Hole With LED RJ45 Modular Jack | Future Electronics |
Conn RJ-45 F 8 POS 2.54mm Solder RA Thru-Hole 12 Terminal 1 Port Tray Cat 3 | Avnet America |
CAT3 RJ45 MODULAR JACK, 8POS, 1 PORT | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | RJ45 |
---|---|
Product Range | - |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Positions | 8Positions |
No. of Ports | 1Ports |
LAN Category | Cat3 |
Contact Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a 5569564-4?
Additional datasheets, footprints and schematics for 5569564-4 are listed on our Part Details page. You can also find images and similar parts to 5569564-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5569564-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5569564-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5569564-4 fall under?
The 5569564-4 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5569564-4 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5569564-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5569564-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5569564-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Distrelec have stock available or on a lead time for 5569564-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5569564-4 often in real-time on the comparison pages.
What if I can't find stock of 5569564-4?
You can fill out our help required form which you can use to request a quote for 5569564-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.