5569564-1

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5569564-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5569564-1
Details for TE Store
5569564-1
MJ ASSY,R/A,8 POS,LED GRN&YELW Modular Jack & Plug Interface Type:RJ45
Buy Directly from TE Store (1012 in Stock)
$5.7300 per unit
Series Information for 5569564-1 - TE Connectivity
  • Status: Active
  • Product Code: 4039
  • Global Product Line: 301
  • GPL Description: Data and Devices

Description

MJ ASSY,R/A,8 POS,LED GRN&YELW

Specifications

Connector Profile:
Low
PCB Ground Tab Location:
-3.05mm, -.12in
Shield Material:
Copper Alloy
LED Color (Bottom Left):
Yellow
Modular Jack Latch Orientation:
Standard - Latch Down
LED Color (Bottom Right):
Green
Shield Plating Material:
Tin
Status Indicator:
LED
PCB Mount Orientation:
Right Angle
Port Configuration:
Single Port
Number of PCB Ground Tabs:
2
Number of Loaded Positions:
8
Panel Ground Location:
Top and Side
Port Matrix Configuration:
1 x 1
Keyed:
No
Connector Contact Density:
Standard
Number of Positions:
8
Contact Current Rating (Max):
.2A, 1.5A
PCB Contact Termination Area Plating Material:
Tin
Connector Product Type:
Connector Assembly
Contact Underplating Material:
Nickel
端子の下地めっきの材料:
Nickel
Contact Mating Area Plating Material:
Gold
Contact Mating Area Plating Material Thickness:
1.27µm, 50µin
Contact Base Material:
Phosphor Bronze
PCB Thickness (Recommended):
.062in, 1.57mm
PCB Tail Length:
2.79mm, .11in
Connector Height:
13.64mm, .617in
コネクタの高さ:
13.64mm
Centerline (Pitch):
1.02mm, .04in
Housing Material:
High Temperature Nylon
Mating Entry Location:
Side
Housing Color:
Black
UL Flammability Rating:
UL 94V-0
Performance Category:
Cat 3
Connector Mounting Type:
Board Mount, Panel
Panel Mount Feature:
With
Circuit Application:
Signal
Shielded:
Yes
Packaging Method:
Box & Tray, Tray
実装方法:
Box & Tray, Tray
Packaging Quantity:
90
Connectors & Connector Components Type:
Connector
Modular Connector Style:
Jack
Connector & Contact Terminates To:
Printed Circuit Board
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Modular Jack & Plug Interface Type:
RJ45
Grounding Options:
PCB and Panel Ground
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
MJ ASSY-R/A-8 POS-LED GRN&YELW
RS Components
Cat 3 modular RJ45 jack, 8/8, R/A, 2xLED
Newark Electronics
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Avnet America
MJ ASSY,R/A,8 POS,LED GRN&YELW
Transfer Multisort Elektronik
Socket; RJ45; PIN:8; Layout:8p8c; THT; on PCBs
Allied Electronics, Inc
Mod Jack; Right Angle; 8 Position; Cat 3 ; Shielded with LED
Avnet Europe
MJ ASSY,R/A,8 POS,LED GRN&YELW
Avnet Asia
MJ ASSY,R/A,8 POS,LED GRN&YELW
TE Store
MJ ASSY,R/A,8 POS,LED GRN&YELW Modular Jack & Plug Interface Type:RJ45;Port Configuration:Single Port;Port Matrix Configuration:1 x 1;Modular Jacks & Plugs Products:RJ Type Jacks & Plugs;Connector Contact Density:Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | TE Connectivity
Future Electronics
8 Position Single Port Right Angle Through Hole With LED RJ45 Modular Jack