Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-1194393-6,
556951-000 |
Prices starting from US$44.29
Material Code | 25 |
---|---|
Material | Fluid Resistant Modified Elastomer |
Adhesive Pre-Coat | Yes |
材質システム コード | 25 |
Number of Branches/Legs | 3 |
Inside Diameter Range (Leg 2) | .22 – .42in, 5.6 – 10.6mm |
Inside Diameter Range (Body) | 7.9 – 18.7mm, .31 – .74in |
Inside Diameter Range (Leg 1) | 5.6 – 10.6mm, .22 – .42in |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Options | /225 Precoat |
Adhesive Code | 225 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
接着剤のタイプ | High Performance Pre-Coat Adhesive |
Molded Part Shape Code | 342A |
Molded Part Shape | Y Shape |
Size Code | 215 |
Operating Temperature Range | -103 – 302°F, -75 – 150°C |
342A215-25/225-0 |Raychem Te Connectivity 556951-000 | Newark Electronics |
Cable Mounting & Accessories 342A215-25/225-0 | Sager |
AMP556951-000 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 556951-000?
Additional datasheets, footprints and schematics for 556951-000 are listed on our Part Details page. You can also find images and similar parts to 556951-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 556951-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 556951-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 556951-000 fall under?
The 556951-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 556951-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 556951-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 556951-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 556951-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TTI Europe and Sager have stock available or on a lead time for 556951-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 556951-000 often in real-time on the comparison pages.
What if I can't find stock of 556951-000?
You can fill out our help required form which you can use to request a quote for 556951-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.