Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Low |
Grounding Tab Plating Material | Tin over Copper |
Shield Plating Material | Tin over Copper |
Shield Material | Copper Alloy |
Status Indicator | None |
Keyed | No |
Connector Contact Density | Standard |
Multiple Port Configuration | Stacked |
Port Matrix Configuration | 2 x 1 |
Number of Positions | 8 |
Number of PCB Ground Tabs | 6 |
Port Configuration | Multiple Ports |
PCB Mount Orientation | Right Angle |
Number of Loaded Positions | 8 |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | .2A, 1.5A |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
コネクタの高さ | 25.27mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | .994in, 25.27mm |
PCB Tail Length | 4.06mm, .16in |
Housing Color | Black |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | PCT Polyester |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel, Board Mount |
Panel Mount Feature | Without |
Circuit Application | Signal |
Shielded | Yes |
Packaging Quantity | 45 |
実装方法 | Tray |
Packaging Method | Tray |
Modular Connector Style | Jack |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | PCB and Panel Ground |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jack & Plug Interface Type | RJ45 |
Connectors & Connector Components Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Stk Mj Assy,8Pos,2X1,shld,cat5 |Te Connectivity 5569381-2 | Newark Electronics |
Conn RJ-45 F 16 POS 2.54mm Solder RA Thru-Hole 16 Terminal 2 Port Cat 5 | Avnet America |
Special Order: STK MJ ASSY,8POS,2X1,SHLD,CAT5 Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 2 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 2 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5569381-2 | Internal Number: 5569381-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5569381-2?
Additional datasheets, footprints and schematics for 5569381-2 are listed on our Part Details page. You can also find images and similar parts to 5569381-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5569381-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5569381-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5569381-2 fall under?
The 5569381-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5569381-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5569381-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5569381-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5569381-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 5569381-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5569381-2 often in real-time on the comparison pages.
What if I can't find stock of 5569381-2?
You can fill out our help required form which you can use to request a quote for 5569381-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.