Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
No stock
|
Buy Now | |
TE Store
from US$1.36
|
2,898
in stock
|
Buy Now | |
Future Electronics
from US$0.59
|
1,859
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
1,783
in stock
|
Buy Now | |
element14
from US$0.98
|
1,783
in stock
|
Buy Now | |
Farnell
from US$0.84
|
1,783
in stock
|
Buy Now | |
Sager
from US$0.76
|
428
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.06
|
75
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
RS Americas
from US$1.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Number of Positions | 8 |
PCB Mount Orientation | Vertical |
Number of Loaded Positions | 8 |
Port Matrix Configuration | 1 x 1 |
Port Configuration | Single Port |
Connector Contact Density | Standard |
Keyed | No |
Status Indicator | None |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Connector Height | .65in, 16.5mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
PCB Tail Length | .125in, 3.18mm |
コネクタの高さ | 16.5mm |
Mating Entry Location | Top |
Housing Material | High Temperature Nylon |
Housing Color | Black |
Centerline (Pitch) | 1.02mm, .04in |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
Circuit Application | Signal |
Shielded | No |
Packaging Method | Box & Tray, Package |
Packaging Quantity | 152 |
実装方法 | Package, Box & Tray |
Modular Jack & Plug Interface Type | RJ45 |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | None |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
MJ,TE,8P Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5569284-1 | Internal Number: 5569284-1 | TE Connectivity | TE Store |
8 Position Single Port Straight Through Hole RJ45 Modular Jack | Future Electronics |
Connector, Rj45, Jack, 8P8C, 1Port | Newark Electronics |
MODULAR, JACK, RJ45, CAT3, THT, 8P8C | element14 |
Modular Connectors / Ethernet Connectors 1X1 8/8 VRT | Sager |
Socket | Transfer Multisort Elektronik |
Mod Jack RJ45 Cat 3 | RS |
Conn RJ-45 F 8 POS 2.54mm Solder ST Thru-Hole 8 Terminal 1 Port Tray Cat 3 | Avnet America |
5569284, Cat3 RJ45 Modular Jack Socket, Unshielded, Straight, PCB Mount | TE Connectivity 5569284-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | CGS TE TE-MA Series |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Vertical |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | CGS TE TE-MA Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 5569284-1?
Additional datasheets, footprints and schematics for 5569284-1 are listed on our Part Details page. You can also find images and similar parts to 5569284-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5569284-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5569284-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5569284-1 fall under?
The 5569284-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5569284-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5569284-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5569284-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5569284-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5569284-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5569284-1 often in real-time on the comparison pages.
What if I can't find stock of 5569284-1?
You can fill out our help required form which you can use to request a quote for 5569284-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.