Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.53
|
No stock
|
Buy Now | |
Newark Electronics
from US$24.96
|
1,178
in stock
|
Buy Now | |
Avnet America
from US$15.94
|
1,178
in stock
|
Buy Now | |
element14
from US$22.00
|
929
in stock
|
Buy Now | |
Farnell
from US$15.73
|
929
in stock
|
Buy Now | |
TE Store
from US$21.50
|
567
in stock
|
Buy Now | |
RS Americas
from US$21.64
|
10
in stock
|
Buy Now | |
Future Electronics
from US$18.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Low |
Grounding Tab Plating Material | Tin over Copper |
Shield Material | Copper Alloy |
Shield Plating Material | Tin over Copper |
Number of Loaded Positions | 8 |
PCB Mount Orientation | Right Angle |
Port Matrix Configuration | 2 x 6 |
Keyed | No |
Connector Contact Density | Standard |
Multiple Port Configuration | Stacked |
Status Indicator | None |
Number of Positions | 8 |
Number of PCB Ground Tabs | 6 |
Port Configuration | Multiple Ports |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Connector Product Type | Connector Assembly |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Tail Length | .14in, 3.56mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Height | .995in, 25.27mm |
コネクタの高さ | 25.27mm |
Mating Entry Location | Side |
Housing Material | PCT Polyester |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Panel, Board Mount |
Shielded | Yes |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Quantity | 10 |
Packaging Method | Tray |
Connectors & Connector Components Type | Connector |
Grounding Options | PCB and Panel Ground |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Cat5 Rj45 Modular Jack, 8 Position, 12 Port | Newark Electronics |
Conn RJ-45 F 96 POS 2.54mm Solder RA Thru-Hole 96 Terminal 12 Port Tray Cat 5 | Avnet America |
CONN, JACK, 8P8C, 2X6 STACKED, CAT5 | element14 |
STK MJ,8POS,2X6,SHLD,CAT5 Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 2 x 6 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 2 x 6 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5569263-1 | Internal Number: 5569263-1 | TE Connectivity | TE Store |
5569263, Cat5 RJ45 Modular Jack Socket, STP, Right Angle, PCB Mount | TE Connectivity 5569263-1 | RS Americas |
RJ45 Jack Cat 5 Multi-port 2X6 PCB Mount | RS |
8 Position 2x6 Right Angle Through Hole Stacked RJ45 Modular Jack | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LAN Category | Cat5 |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 12Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 5569263-1?
Additional datasheets, footprints and schematics for 5569263-1 are listed on our Part Details page. You can also find images and similar parts to 5569263-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5569263-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5569263-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5569263-1 fall under?
The 5569263-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5569263-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5569263-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5569263-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5569263-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and TE Store have stock available or on a lead time for 5569263-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5569263-1 often in real-time on the comparison pages.
What if I can't find stock of 5569263-1?
You can fill out our help required form which you can use to request a quote for 5569263-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.