5569262-1

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5569262-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5569262-1
Details for TE Store
5569262-1
STK MJ ASSY,8POS,2X4,SHLD,CAT5 Modular Jack & Plug Interface Type:RJ45
Buy Directly from TE Store (926 in Stock)
$10.5700 per unit
Series Information for 5569262-1 - TE Connectivity
  • Status: Active
  • Aliases: PER-5569262-1, 1240287, CF3202-000
  • Product Code: 2287
  • Global Product Line: A92
  • GPL Description: Data and Devices

Description

STK MJ ASSY,8POS,2X4,SHLD,CAT5

Specifications

Connector Profile:
Low
Modular Jack Latch Orientation:
Standard - Latch Down
Shield Material:
Copper Alloy
Shield Plating Material:
Tin over Nickel
Grounding Tab Plating Material:
Tin over Copper
Number of Loaded Positions:
8
Port Matrix Configuration:
2 x 4
PCB Mount Orientation:
Right Angle
Status Indicator:
None
Multiple Port Configuration:
Stacked
Keyed:
No
Connector Contact Density:
Standard
Number of Positions:
8
Number of PCB Ground Tabs:
6
Port Configuration:
Multiple Ports
Contact Current Rating (Max):
1.5A, .2A
Contact Underplating Material:
Nickel
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material:
Gold
Connector Product Type:
Connector Assembly
端子の下地めっきの材料:
Nickel
Contact Mating Area Plating Material Thickness:
1.27µm, 50µin
Contact Base Material:
Phosphor Bronze
PCB Tail Length:
3.56mm, .14in
PCB Thickness (Recommended):
1.57mm, .062in
Connector Height:
25.27mm, .995in
コネクタの高さ:
25.27mm
Mating Entry Location:
Side
Housing Material:
PCT Polyester
Centerline (Pitch):
.04in, 1.02mm
Housing Color:
Black
UL Flammability Rating:
UL 94V-0
Performance Category:
Cat 5
Connector Mounting Type:
Board Mount, Panel
Panel Mount Feature:
Without
Circuit Application:
Signal
Shielded:
Yes
実装方法:
Tray
Packaging Quantity:
10
Packaging Method:
Tray
Modular Jack & Plug Interface Type:
RJ45
Grounding Options:
PCB and Panel Ground
Modular Connector Style:
Jack
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Connector & Contact Terminates To:
Printed Circuit Board
Connectors & Connector Components Type:
Connector
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
STK MJ ASSY-8POS-2X4-SHLD-CAT5
RS Components
RJ45 stacked modular jack,shielded,2 x 4
Newark Electronics
CONNECTOR, RJ45, JACK, 8PORT, 8P8C; Modular Connector Type:Modular Jack; Port Configuration:2 x 4, Stacked; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Avnet America
PCB MNT JACKS SGL PORT MULTI-PORT/STACK
Transfer Multisort Elektronik
STK MJ ASSY,8POS,2X4,SHLD, CAT5
Allied Electronics, Inc
Stacked Modular Jack; 2X4; 8 Position; Cat 5; Panel and PCB Ground
Avnet Europe
PCB MNT JACKS SGL PORT MULTI-PORT/STACK
Distrelec
Modular jack 8/8, 8-port [TE Connectivity] 5569262-1 Modular jack 8/8, 8-port
TE Store
STK MJ ASSY,8POS,2X4,SHLD,CAT5 Modular Jack & Plug Interface Type:RJ45;Port Configuration:Multiple Ports;Port Matrix Configuration:2 x 4;Modular Jacks & Plugs Products:RJ Type Jacks & Plugs;Connector Contact Density:Standard RJ45 Multiple Ports 2 x 4 RJ Type Jacks & Plugs | Rj45 Connector | Alias Number: 1240287 | TE Connectivity
Future Electronics
8 Position 2x4 Right Angle Through Hole Stacked RJ45 Modular Jack

Similar Products