Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.67
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.67
|
95
in stock
|
Buy Now | |
Chip One Stop
from US$12.10
|
95
in stock
|
Buy Now | |
TE Store
from US$14.89
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$8.65
|
-
|
Buy Now | |
Avnet America
from US$8.28
|
-
|
Buy Now | |
Boersig
from US$8.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 8 |
Contact Current Rating (Max) | 35A |
Contact Design | Dual Beam |
Contact Base Material | Copper Alloy |
Width | 36.58mm, 1.44in |
Height | .37in, 9.4mm |
Accepts Wire Insulation Diameter Range | 1.016 – 25.908mm, .04 – 1.02in |
Length | 3.84in, 97.54mm |
Wire Size | 1600.53 – 12066.13CMA, .811 – 6.11mm², 18 – 10AWG |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Centerline (Pitch) | 11.18mm, .44in |
Housing Material | Polycarbonate |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
VDE Tested | No |
CSA File Number | LR 7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Mating Alignment | With |
PCB Mount Retention | Without |
Mating Retention | With |
Mating Alignment Type | Polarization |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Housing Type | Plug |
Connector System | Wire-to-Board |
Contact Type | Pin/Socket |
Product Type | Housing |
Operating Temperature Range | 0 – 105°C, 32 – 221°F |
TE Connectivity - AMP PWR CONN PLUG HSGAMPINNERGY WTB8 P | Distrelec |
PLUG HSG,AMPINNERGY WTB,8 POS Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): 11.18 mm Housing Plug Wire-to-Board 8 | Rectangular Power Connector | Part Number: 556879-8 | Internal Number: 556879-8 | 11.18 mm | TE Connectivity | TE Store |
Plug Hsg,ampinnergy Wtb,8 Pos Rohs Compliant: Yes |Amp Te Connectivity 556879-8 | Newark Electronics |
Conn Housing PL 8 POS Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 556879-8?
Additional datasheets, footprints and schematics for 556879-8 are listed on our Part Details page. You can also find images and similar parts to 556879-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 556879-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 556879-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 556879-8 fall under?
The 556879-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 556879-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 556879-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 556879-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 556879-8 have stock available?
Authorised distributors including Chip One Stop, Distrelec, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 556879-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 556879-8 often in real-time on the comparison pages.
What if I can't find stock of 556879-8?
You can fill out our help required form which you can use to request a quote for 556879-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.