Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 35A |
Accepts Wire Insulation Diameter Range | 1.016 – 25.908mm, .04 – 1.02in |
Width | 1.44in, 36.58mm |
Wire Size | 1600.53 – 12066.13CMA, 18 – 10AWG, .811 – 6.11mm² |
Height | 9.4mm, .37in |
Length | 2.08in, 52.83mm |
Operating Voltage | 600VAC |
Housing Color | Black |
Centerline (Pitch) | .44in, 11.18mm |
Housing Material | Polycarbonate |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
CSA File Number | LR 7189 |
UL Rating | Recognized |
VDE Tested | No |
Mating Alignment Type | Polarization |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Method | Loose Piece |
Housing Type | Plug |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Connector System | Wire-to-Board |
Operating Temperature Range | 32 – 221°F, 0 – 105°C |
Plug And Socket Connector Housing | Newark Electronics |
Conn Housing PL 4 POS Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 556879-4?
Additional datasheets, footprints and schematics for 556879-4 are listed on our Part Details page. You can also find images and similar parts to 556879-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 556879-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 556879-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 556879-4 fall under?
The 556879-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 556879-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 556879-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 556879-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 556879-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Asia and Avnet Abacus have stock available or on a lead time for 556879-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 556879-4 often in real-time on the comparison pages.
What if I can't find stock of 556879-4?
You can fill out our help required form which you can use to request a quote for 556879-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.