Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.10
Plating Material | Tin, Copper |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | .45in, 11.43mm |
Stud Diameter | .25in, 6.35mm |
Tongue Thickness | .048in, 1.22mm |
Wire Insulation Diameter (Max) | 11.43mm, .45in |
Overall Length | 48.95mm, 1.927in |
Wire Size | 16.77 – 26.65mm², 4AWG, 33100 – 52600CMA |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 500 |
Sealable | No |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Stud Size | 1/4, M6 |
Shape Description | RING-044 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
TERMINAL R PG 4 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 16.77 – 26.65 mm² Wire Size: 33100 – 52600 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 4 AWG 16.77 – 26.65 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 55680-2 | Internal Number: 55680-2 | TE Connectivity | TE Store |
Terminal R Pg 4 1/4 |Amp Te Connectivity 55680-2 | Newark Electronics |
Ring Tongue Terminal 16.8-26.7AWG 48.95mm 9.93mm Tin Tape Mounted | Avnet America |
TERMINAL R PG 4 1/4 | Farnell |
Where can I find additional details, specifications and documents for a 55680-2?
Additional datasheets, footprints and schematics for 55680-2 are listed on our Part Details page. You can also find images and similar parts to 55680-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55680-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55680-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55680-2 fall under?
The 55680-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55680-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55680-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 55680-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55680-2 have stock available?
Authorised distributors including TE Store, Powell Electronics, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 55680-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55680-2 often in real-time on the comparison pages.
What if I can't find stock of 55680-2?
You can fill out our help required form which you can use to request a quote for 55680-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.