Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | .45in, 11.43mm |
Stud Diameter | 6.73mm, .26in |
Tongue Thickness | .048in, 1.22mm |
Wire Insulation Diameter (Max) | 11.43mm, .45in |
Overall Length | 48.95mm, 1.927in |
Wire Size | 16.77 – 26.65mm², 4AWG, 33100 – 52600CMA |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Sealable | No |
Wire/Cable Type | Regular Wire |
Stud Size | 1/4 |
Shape Description | RING-044 |
Insulated | Yes |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
Term, Pg Ring #4 1/4 | TE Connectivity 55680-1 | RS Americas |
Ring Terminal 4AWG Tin Plated Copper Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 55680-1?
Additional datasheets, footprints and schematics for 55680-1 are listed on our Part Details page. You can also find images and similar parts to 55680-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55680-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55680-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55680-1 fall under?
The 55680-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55680-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55680-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55680-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55680-1 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 55680-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55680-1 often in real-time on the comparison pages.
What if I can't find stock of 55680-1?
You can fill out our help required form which you can use to request a quote for 55680-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.