Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1103253 |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
Newark
from US$89.49
|
No stock
|
Buy Now | |
TE Store
from US$2.05
|
790
in stock
|
Buy Now | |
Heilind Electronics
from US$1.08
|
22
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.08
|
7
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
RS Americas
from US$0.99
|
-
|
Buy Now | |
Boersig
from US$1.00
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 46.89mm, 1.846in |
Tongue Thickness | .045in, 1.14mm |
Wire Size | 10.54 – 16.77mm², 20800 – 33100CMA, 6AWG |
Wire Insulation Diameter | .45in, 11.43mm |
Stud Diameter | 6.73mm, .265in |
Wire Insulation Diameter (Max) | 11.43mm, .45in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Stud Size | 1/4, M6 |
Support Style | Insulation Support |
Shape Description | RING-057 |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,R PG 6 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 10.54 – 16.77 mm² Wire Size: 20800 – 33100 CMA Stud Size: M6 1/4 Closed Ring Tongue Terminal 6 AWG 10.54 – 16.77 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 55679-1 | Internal Number: 55679-1 | Alias Number: 1103253 | TE Connectivity | TE Store |
TERMINAL,R PG 6 1/4 | Heilind Electronics |
Terminal, Ring Tongue, 1/4In, Crimp Blue | Newark Electronics |
Ring Tongue Terminal 6AWG 46.89mm Tin Loose Piece | Avnet America |
TERMINAL, R PG 6 1/4 | TE Connectivity 55679-1 | RS Americas |
TERMINAL,R PG 6 1/4 | Boersig |
Where can I find additional details, specifications and documents for a 55679-1?
Additional datasheets, footprints and schematics for 55679-1 are listed on our Part Details page. You can also find images and similar parts to 55679-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55679-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55679-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55679-1 fall under?
The 55679-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55679-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55679-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55679-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55679-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 55679-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55679-1 often in real-time on the comparison pages.
What if I can't find stock of 55679-1?
You can fill out our help required form which you can use to request a quote for 55679-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.