Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.77
|
No stock
|
Buy Now | |
TE Store
from US$1.30
|
4,874
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
288
in stock
|
Buy Now | |
Rapid Electronics
from US$0.71
|
288
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
288
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
288
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
element14
from US$1.00
|
-
|
Buy Now | |
Boersig
from US$0.53
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 34.87mm, 1.373in |
Stud Diameter | 6.73mm, .265in |
Wire Size | 2.62 – 6.64mm², 12 – 10AWG, 5180 – 13100CMA |
Wire Insulation Diameter (Max) | 7.62mm, .3in |
Tongue Thickness | 1.02mm, .04in |
Wire Insulation Diameter | 6.35 – 7.62mm, .25 – .3in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1500 |
Packaging Method | Tape Mounted |
Shape Description | RING-061 |
Stud Size | 1/4, M6 |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TERM,PG RING 12-10 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 55678-2 | Internal Number: 55678-2 | TE Connectivity | TE Store |
Plasti-Grip Insulated Ring Tongue Terminal |Amp Te Connectivity 55678-2 | Newark Electronics |
Terminals RING TONGUE 12-10 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 6.64mm2 | Distrelec |
Ring Tongue Terminal 10-12AWG 34.87mm 10.16mm Tin Loose Piece | Avnet America |
Term, Pg Ring 12-10 1/4 | TE Connectivity 55678-2 | RS Americas |
TERMINAL, RING TONGUE, 1/4", YEL, 10AWG | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 55678-2?
Additional datasheets, footprints and schematics for 55678-2 are listed on our Part Details page. You can also find images and similar parts to 55678-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55678-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55678-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55678-2 fall under?
The 55678-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55678-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55678-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 55678-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55678-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 55678-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55678-2 often in real-time on the comparison pages.
What if I can't find stock of 55678-2?
You can fill out our help required form which you can use to request a quote for 55678-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.