Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Plating Material | Copper, Tin |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 5.54mm² |
Wire Insulation Diameter | 6.35 – 7.62mm, .25 – .3in |
Stud Diameter | 6.35mm, .25in |
Overall Length | 1.373in, 34.87mm |
Wire Insulation Diameter (Max) | .3in, 7.62mm |
Tongue Thickness | .04in, 1.02mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Barrel Type | Closed Barrel |
Shape Description | RING-061 |
Support Style | Insulation Support |
Sealable | No |
Stud Size | 1/4, M6 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
Ring Terminal 12-10AWG Plasti-Grip | RS |
Terminal, Ring Tongue 1/4In Crimp Yellow | Newark Electronics |
Ring Tongue Terminal 10-12AWG 34.87mm 10.16mm Tin Loose Piece | Avnet America |
Term, Pg Ring 12-10 1/4 | TE Connectivity 55678-1 | RS Americas |
TERM,PG RING 12-10 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 5.54 mm² Wire Size: 5180 – 13100 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 5.54 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 55678-1 | Internal Number: 55678-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 55678-1?
Additional datasheets, footprints and schematics for 55678-1 are listed on our Part Details page. You can also find images and similar parts to 55678-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55678-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55678-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55678-1 fall under?
The 55678-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55678-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55678-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55678-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55678-1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 55678-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55678-1 often in real-time on the comparison pages.
What if I can't find stock of 55678-1?
You can fill out our help required form which you can use to request a quote for 55678-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.