Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Plating Material | Tin |
---|---|
Fully Insulated | No |
Insulation Material | Nylon |
Connection Capacity | Single |
Crimp Type | Compression |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Closed |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Wire Size | 22 – 18AWG, .26 – .96mm² |
Accepts Wire Insulation Diameter Range | 3.56mm, .14in |
Mating Tab Thickness | .032in, .81mm |
Overall Length | 22.86mm, .9in |
Voltage (Max) | 300V |
CSA Certified | Yes |
RU (UL Component Program) | Approved |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | Unplated receptacle body. |
Barrel Color | Red |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Terminates To | Wire & Cable |
Insulated | Yes |
Sealable | No |
Wire Stop | Yes |
Insertion Force | Normal |
Operating Temperature Range | 221°F, 105°C |
RECEPT,PIDG FASTON 22-18 250 Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .26 – .96 mm² Wire Size: 509 – 1900 CMA Mating Tab Width: 6.35 mm Receptacle 22 – 18 AWG .26 – .96 mm² 509 – 1900 CMA | Quick Disconnect | Part Number: 55675-2 | Internal Number: 55675-2 | TE Connectivity | TE Store |
Recept,pidg Faston 22-18 250 Rohs Compliant: Yes |Amp Te Connectivity 55675-2 | Newark Electronics |
22-18 AWG Red Straight Receptacle Nylon Material PIDG Faston Connector | Future Electronics |
Quick Disconnect Terminal 18-22AWG F 23.4mm Tin Tape | Avnet America |
TE Connectivity RECEPT PIDG FASTON 22-18 250 Terminals 2 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 55675-2?
Additional datasheets, footprints and schematics for 55675-2 are listed on our Part Details page. You can also find images and similar parts to 55675-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55675-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55675-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55675-2 fall under?
The 55675-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 55675-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55675-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 55675-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55675-2 have stock available?
Authorised distributors including TE Store, RS, RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for 55675-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55675-2 often in real-time on the comparison pages.
What if I can't find stock of 55675-2?
You can fill out our help required form which you can use to request a quote for 55675-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.