556670-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 556670-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 556670-000
Series Information for 556670-000 - TE Connectivity
  • Status: Active
  • Aliases: GELBOX-25, 1-1199869-6
  • Product Code: C862
  • Global Product Line: 749
  • GPL Description: ENERGY

Description

GELBOX-25

Specifications

Color:
Black
Number of Main Wires (Max):
4
Cable Cross-Section (Min) (Main):
6mm²
Cable Diameter (Min) (Main):
14mm
Cable Diameter (Max) (Main):
31mm
Cable Cross-Section (Max) (Main):
35mm²
Voltage Class:
≤ 1kV
CSA Certified:
No
UL Rating:
No
Standards:
EN 50393
Low Smoke Emission:
No
UV-Stabilized:
Yes
Marine-Offshore-Shipbuilding Certified:
No
Free of Lead, Cadmium, Heavy Metals:
Yes
Silicone-Free:
No
Emission Free Label-Free Acc (REACH & CLP):
Yes
Non-Toxic & Non-Corrosive Emission Isocyanate-Free:
Yes
Solvent-Free:
Yes
Halogen Free:
Yes
Other Colors Available:
No
Product Use:
Outdoor, Overhead & Direct Buried
Packaging Method:
Cardbox
Packaging Quantity:
1
Minimum Packaging Unit:
1
Product Availability:
ASIA, EMEA, AMERICAS, China, ANZPAC
Minimum Order Quantity:
1
Product Type:
LV Gel Joint
Case Seal:
Gel
Filler:
PowerGel
Technology:
Cold Shrink, Cold Applied
Connector Type:
Connector Block
Cable Seal:
Gel
Strain Relief:
Yes
Closing Method:
Snap
Chemical Resistance:
Water & Humic Acids
Operating Temperature Range:
-20 – 55°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability