556512-000 Street Lighting by TE Connectivity

EKM-2050F-3D1-4S/C

Status: Active
Series: -
RoHS: Unknown
Aliases: JOR-89220,
3-1200219-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Gray
Wires per Cable (Max) 4
Terminal Type Sliding
Number of Underground Cables (Max) 3
Pinning L1, L2, L3, PEN
Number of Fuses 3
Number of Luminaire Cables (Max) 4
Pole Diameter (Min) 89mm
Door Height (Min) 270mm
Cable Cross-Section (Max) 25mm²
Door Width (Min) 85mm
Voltage Rating 400V
Enclosure Rating IP54
UL Rating no
Standards VDE 0660-505
CSA Certified No
Free of Lead, Cadmium, Heavy Metals Yes
Application Inside Poles & Outdoors
Halogen Free Yes
Silicone-Free Yes
Impact Resistance 4J
UV-Stabilized Yes
Other Colors Available No
Product Use Connection, Protection of Luminaires
Product Availability AMERICAS, EMEA, China, ASIA, ANZPAC
Product Family EKM-2050
Product Type Street Lighting Fuse Box
Fuse Type D01
Underground Cable Type Plastic Insulated
Environmental Resistance -25 – 55°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 556512-000?

Additional datasheets, footprints and schematics for 556512-000 are listed on our Part Details page. You can also find images and similar parts to 556512-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 556512-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 556512-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 556512-000 fall under?

The 556512-000 is listed under Power Systems > Street Lighting > Street Lighting Fuse Boxes.

Can I view similar or alternative parts?

You can view similar parts to 556512-000 when available in the Street Lighting Fuse Boxes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 556512-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 556512-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 556512-000 have stock available?

There is no stock from authorised distributors for 556512-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 556512-000 often in real-time on the comparison pages.

What if I can't find stock of 556512-000?

You can fill out our help required form which you can use to request a quote for 556512-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay