Options for Price Comparison
Distributor Statistics for 556394-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 556394-000
Details for 556394-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

556394-000 by TE Connectivity

TXR21AB00-1006AI
Part Information
556394-000 image
Not applicable for solder process capability
Status: Active
Aliases: 556394-000, 2-1194389-7
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine
Specifications
Adapter Entry Size:
6
TE Adapter Code:
21
Color:
Olive Drab
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Material:
Aluminum
Cable Diameter Range:
.188 – .3in, 4.8 – 7.6mm
Cable Entry Diameter:
.01 – .38in, .2 – 9.5mm
Connector Detail Specification Number:
MS3111, MS3110, MS3120, MS3126, MS3116, MS3128, MS3121
Connector General Specification Number:
MIL-DTL-26482 Series 1/Class E,F,J,P
Termination Device Type:
Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Connector Shell Size:
10
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Termination Device Included:
TR06AI
Adapter Angle:
00
Style:
Tinel-Lock Adapter
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Salt Spray Resistance:
500Hr
Compatible Parts
Alternate Descriptions
TXR21AB00-1006AI Onlinecomponents.com
TXR21AB00-1006AI Newark Electronics
Connector Accessories Tinel Lock Adapter Straight Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Avnet America
Connector Accessories Tinel Lock Adapter Straight Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Avnet Europe