Battery Voltage | 2.4V |
---|---|
Battery Technology | Nickel Metal Hydride |
Battery Capacity | 150mAh |
Battery Size Code | Button Cell |
Battery Terminals | PCB Pins |
External Diameter | - |
External Height | 12.9mm |
External Width | 27mm |
External Depth | 15.5mm |
Weight | 12.4g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
BATTERY,BUTTON,NI-MH,150MAH,2. | Farnell |
Re-battery: Ni-MH | Transfer Multisort Elektronik |
NiMH Rech. Battery 2,4V 140mAh | Schukat Electronic |
BATTERY NI/MH | RS |
Varta V150H 2.4V NiMH Rechargeable Button Batteries, 150mAh | Future Electronics |
Nickel-Metal Hydride Coin 2.4V 0.15Ah Secondary | Avnet Abacus |
Where can I find additional details, specifications and documents for a 55615602059?
Additional datasheets, footprints and schematics for 55615602059 are listed on our Part Details page. You can also find images and similar parts to 55615602059 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55615602059 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55615602059 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55615602059 fall under?
The 55615602059 is listed under Varta Microbattery Parts.
Can I view similar or alternative parts?
You can view similar parts to 55615602059 when available in the Varta Microbattery Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55615602059 you can contact the distributor directly for product support, shipping queries etc.
Is the 55615602059 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55615602059 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Schukat Electronic and RS have stock available or on a lead time for 55615602059.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55615602059 often in real-time on the comparison pages.
What if I can't find stock of 55615602059?
You can fill out our help required form which you can use to request a quote for 55615602059 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.