55615201501 Batteries & Power Supplies by Varta Microbattery

BATTERY NIMH V150H 1.2V 150MAH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.90

Distributor Stock
Logo for Farnell
Farnell
from US$0.90
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.95
291
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.68
-
Buy Now
Logo for element14
element14
from US$2.46
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Battery Voltage 1.2V
Battery Technology Nickel Metal Hydride
Battery Capacity 150mAh
Battery Size Code -
Battery Terminals Pressure Contact
External Diameter -
External Height 5.7mm
External Width 25.5mm
External Depth 14mm
Weight 6g
Battery IEC Code -
Battery NEDA Code -
Product Range -
SVHC No SVHC (15-Jan-2019)
Operating Temperature Max 65°C
Operating Temperature Min -20°C

Alternative Descriptions

Re-battery: Ni-MH | Transfer Multisort Elektronik
V150H: 1.2 V 150 mAh Nickel Metal Hydride Rechargeable Ni-MH Button Battery | Future Electronics
BATTERY,NI-MH,150MAH,1.2V | Farnell
Unspecified | Sager
Nickel-Metal Hydride Coin 1.2V 0.15Ah Secondary | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 55615201501?

Additional datasheets, footprints and schematics for 55615201501 are listed on our Part Details page. You can also find images and similar parts to 55615201501 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 55615201501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55615201501 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 55615201501 fall under?

The 55615201501 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.

Can I view similar or alternative parts?

You can view similar parts to 55615201501 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 55615201501 you can contact the distributor directly for product support, shipping queries etc.

Is the 55615201501 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 55615201501 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Future Electronics, element14, Farnell and Sager have stock available or on a lead time for 55615201501.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 55615201501 often in real-time on the comparison pages.

What if I can't find stock of 55615201501?

You can fill out our help required form which you can use to request a quote for 55615201501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay