Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.95
|
3,193
in stock
|
Buy Now | |
Newark Electronics
from US$1.81
|
3,193
in stock
|
Buy Now | |
Rapid Electronics
from US$1.11
|
3,193
in stock
|
Buy Now | |
Chip One Stop
from US$1.07
|
3,193
in stock
|
Buy Now | |
Farnell
from US$1.82
|
1,050
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
Boersig
from US$1.15
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Contact Current Rating (Max) | 55A |
Length | 36.83mm, 1.45in |
Height | 9.91mm, .39in |
Wire Size | .811 – 6.11mm², 1600.53 – 12066.13CMA, 18 – 10AWG |
Width | .39in, 9.9mm |
Accepts Wire Insulation Diameter Range | .04 – 1.02in, 1.016 – 25.908mm |
Operating Voltage | 600VAC |
Housing Material | Polycarbonate |
UL Flammability Rating | UL 94V-0 |
Housing Color | Blue |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28486 |
UL Rating | Recognized |
CSA Rating | Certified |
CSA File Number | LR 7189 |
VDE Tested | Yes |
Panel Mount Feature Type | Mounting Adapters |
Mating Alignment Type | Keyed |
PCB Mount Retention | Without |
Mating Retention | Without |
Mating Alignment | With |
Panel Mount Feature | With |
Circuit Application | Power |
Packaging Method | Loose Piece |
Housing Type | Plug/Receptacle |
Connector System | Wire-to-Panel, Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Operating Temperature Range | 32 – 221°F, 0 – 105°C |
Power To The Board Hsg Ampinnergy Wtw 1 Pos Blue |Amp Te Connectivity 556137-6 | Newark Electronics |
Power to the Board HSG AMPINNERGY WTW 1 POS BLUE | Rapid Electronics |
TE Connectivity HSG AMPINNERGY WTW 1 POS BLUE Power to t | Distrelec |
CONN HOUSING, 1POS, PC, BLUE | Farnell |
Conn Housing RCP 1 POS ST | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 556137-6?
Additional datasheets, footprints and schematics for 556137-6 are listed on our Part Details page. You can also find images and similar parts to 556137-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 556137-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 556137-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 556137-6 fall under?
The 556137-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 556137-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 556137-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 556137-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 556137-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 556137-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 556137-6 often in real-time on the comparison pages.
What if I can't find stock of 556137-6?
You can fill out our help required form which you can use to request a quote for 556137-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.