Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.71
|
933
in stock
|
Buy Now | |
Newark Electronics
from US$6.57
|
4,004
in stock
|
Buy Now | |
element14
from US$5.64
|
3,880
in stock
|
Buy Now | |
Farnell
from US$7.55
|
3,880
in stock
|
Buy Now | |
Future Electronics
from US$2.99
|
1,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.02
|
424
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,700
in stock
|
Buy Now |
Battery Voltage | 2.4V |
---|---|
Battery Technology | Nickel Metal Hydride |
Battery Capacity | 80mAh |
Battery Size Code | Button Cell |
Battery Terminals | PCB Pins |
External Diameter | 15.5mm |
External Height | 6mm |
External Width | 13.6mm |
External Depth | - |
Weight | 8g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 15.5mm |
Discharge Current Max | 140mA |
External Length / Height | 12mm |
Operating Temperature Max | +65°C |
Operating Temperature Min | -20°C |
Output Voltage | 2.4V |
Battery, Nickel Metal Hydride-Nimh , 2.4V, 80Mah, Button Cell | Newark Electronics |
BATTERY,BUTTON,NI-MH,80MAH,2.4 | Farnell |
Rechargeable Battery, Robust, 2.4 V, Nickel Metal Hydride, 80 mAh, Button Cell, | Future Electronics |
PCB mount NiMH battery,2.4V 80mAh | RS |
Re-battery: Ni-MH | Transfer Multisort Elektronik |
Coin NI-MH 1.2V 0.08Ah Rechargeable | Avnet Abacus |
Where can I find additional details, specifications and documents for a 55608602059?
Additional datasheets, footprints and schematics for 55608602059 are listed on our Part Details page. You can also find images and similar parts to 55608602059 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55608602059 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55608602059 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55608602059 fall under?
The 55608602059 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to 55608602059 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55608602059 you can contact the distributor directly for product support, shipping queries etc.
Is the 55608602059 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55608602059 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for 55608602059.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55608602059 often in real-time on the comparison pages.
What if I can't find stock of 55608602059?
You can fill out our help required form which you can use to request a quote for 55608602059 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.