55608303059 Batteries & Power Supplies by Varta Microbattery

BATTERY PCB MOUNT 3.6V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.15

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$9.77
1,320
in stock
Buy Now
Logo for element14
element14
from US$6.15
15,873
in stock
Buy Now
Logo for Farnell
Farnell
from US$9.61
15,873
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
3,240
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.37
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Battery Voltage 3.6V
Battery Technology Nickel Metal Hydride
Battery Capacity 80mAh
Battery Size Code Button Cell
Battery Terminals PCB Pins
External Diameter 16mm
External Height 19.9mm
External Width 16.5mm
External Depth 19.3mm
Weight 13g
Battery IEC Code -
Battery NEDA Code -
Product Range -
SVHC No SVHC (15-Jan-2019)
Charge Current @ 14 hr Rate 7mA
Charge Standby Current 2.1mA
Discharge Current Max 140mA
External Length / Height 18mm
Height Max 18.3mm
Lead Spacing 19.1mm
Operating Temperature Max +65°C
Operating Temperature Min -20°C
Output Voltage 3.6V

Alternative Descriptions

BATTERY,BUTTON,NI-MH,80MAH,3.6 | Farnell
V80H: 3 V 70 mAh Nickel Metal Hydride Rechargeable Ni-MH Button Cell Battery | Future Electronics
Nickel-Metal Hydride Coin 3.6V 0.08Ah Secondary | Avnet Abacus
Rechargeable Battery, Button, Nickel Metal Hydride-Nimh , 3.6V, 80Mah | Newark Electronics
Coin Cell Battery 3/V80H 3 Pins | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 55608303059?

Additional datasheets, footprints and schematics for 55608303059 are listed on our Part Details page. You can also find images and similar parts to 55608303059 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 55608303059 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55608303059 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 55608303059 fall under?

The 55608303059 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.

Can I view similar or alternative parts?

You can view similar parts to 55608303059 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 55608303059 you can contact the distributor directly for product support, shipping queries etc.

Is the 55608303059 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 55608303059 have stock available?

Authorised distributors including element14, Farnell, Future Electronics, Avnet Abacus and Newark Electronics have stock available or on a lead time for 55608303059.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 55608303059 often in real-time on the comparison pages.

What if I can't find stock of 55608303059?

You can fill out our help required form which you can use to request a quote for 55608303059 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay