Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.2V |
---|---|
Battery Technology | Nickel Metal Hydride |
Battery Capacity | 80mAh |
Battery Size Code | Button Cell |
Battery Terminals | PCB Pins |
External Diameter | 17mm |
External Height | 6.8mm |
External Width | - |
External Depth | - |
Weight | 4.2g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Body Diameter | 16mm |
External Length / Height | 6mm |
Output Voltage | 1.2V |
Varta 55608201046 NiMH 80H 1.2V 80mAh Rechargeable Button Cell + Solder Pins | Rapid Electronics |
Battery, Nickel Metal Hydride-Nimh, 1.2V | Newark Electronics |
1/V 80 H SC PCBDRechargeable Ni-MH Button | Avnet Abacus |
Where can I find additional details, specifications and documents for a 55608201046?
Additional datasheets, footprints and schematics for 55608201046 are listed on our Part Details page. You can also find images and similar parts to 55608201046 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55608201046 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55608201046 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55608201046 fall under?
The 55608201046 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to 55608201046 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55608201046 you can contact the distributor directly for product support, shipping queries etc.
Is the 55608201046 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55608201046 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics and Avnet Abacus have stock available or on a lead time for 55608201046.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55608201046 often in real-time on the comparison pages.
What if I can't find stock of 55608201046?
You can fill out our help required form which you can use to request a quote for 55608201046 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.