5558526-1

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5558526-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5558526-1
Series Information for 5558526-1 - TE Connectivity
  • Status: Active
  • Product Code: 0965
  • Global Product Line: A92
  • GPL Description: Data and Devices

Description

MJ ASSY,8P,8 POS,CAT5,PNL GND

Specifications

Connector Profile:
Standard
PCB Ground Tab Location:
4.57mm, .18in
Modular Jack Latch Orientation:
Standard - Latch Down
Shield Plating Material:
Tin over Copper
Shield Material:
Copper Zinc Alloy
Number of Loaded Positions:
8
PCB Mount Orientation:
Right Angle
Number of PCB Ground Tabs:
3
Port Matrix Configuration:
1 x 8
Keyed:
No
Connector Contact Density:
Standard
Status Indicator:
None
Multiple Port Configuration:
Ganged
Number of Positions:
8
Port Configuration:
Multiple Ports
Number of Panel Ground Tabs:
6
端子の下地めっきの材料:
Nickel
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material:
Gold
Connector Product Type:
Connector Assembly
Contact Current Rating (Max):
1.5A
Contact Mating Area Plating Material Thickness:
50µin, 1.27µm
Contact Base Material:
Phosphor Bronze
Contact Underplating Material:
Nickel
PCB Tail Length:
.14in, 3.56mm
Connector Height:
13.64mm, .537in
コネクタの高さ:
13.64mm
Mating Entry Location:
Side
Centerline (Pitch):
.04in, 1.02mm
Housing Material:
High Temperature Nylon
Housing Color:
Black
Performance Category:
Cat 5e
UL Flammability Rating:
UL 94V-0
Connector Mounting Type:
Panel
Panel Mount Feature:
Without
Circuit Application:
Signal
Shielded:
Yes
Comment:
Cat 5 solder tail positions for this mod jack do not follow same number sequence as that of the traditional mod jacks.
Packaging Method:
Tray, Box & Tray
実装方法:
Tray, Box & Tray
Packaging Quantity:
10
Connector & Contact Terminates To:
Printed Circuit Board
Modular Connector Style:
Jack
Connectors & Connector Components Type:
Connector
Grounding Options:
PCB and Panel Ground
Modular Jack & Plug Interface Type:
RJ45
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • Compatible Parts: 188729-1, 1521003-2
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
MJ ASSY,8P,8 POS,CAT5,PNL GND
Avnet America
Conn RJ-45 F 64 POS 2.54mm Solder RA Thru-Hole 64 Terminal 8 Port Tray Cat 5e
Avnet Europe
Conn RJ-45 F 64 POS 2.54mm Solder RA Thru-Hole 64 Terminal 8 Port Tray Cat 5e
Future Electronics
PCB Mounted Jacks Right angle TH 8 positions 3.56mm RJ45