Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.84
PCB Ground Tab Location | 4.57mm, .18in |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Material | Copper Zinc Alloy |
Shield Plating Material | Tin over Copper |
Connector Profile | Standard |
Number of Loaded Positions | 8 |
PCB Mount Orientation | Right Angle |
Number of PCB Ground Tabs | 3 |
Port Matrix Configuration | 1 x 8 |
Keyed | No |
Connector Contact Density | Standard |
Status Indicator | None |
Multiple Port Configuration | Ganged |
Number of Positions | 8 |
Port Configuration | Multiple Ports |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | .2A, 1.5A |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Connector Height | .537in, 13.64mm |
PCB Tail Length | .14in, 3.56mm |
コネクタの高さ | 13.64mm |
Mating Entry Location | Side |
Centerline (Pitch) | 1.02mm, .04in |
Housing Material | High Temperature Nylon |
Housing Color | Black |
Performance Category | Cat 5e |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Circuit Application | Signal |
Shielded | Yes |
Comment | Cat 5 solder tail positions for this mod jack do not follow same number sequence as that of the traditional mod jacks. |
Packaging Method | Box & Tray, Tray |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 10 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | PCB Ground |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Mj Assy,8P,8 Pos,cat5,pcb Gnd |Amp Te Connectivity 5558505-1 | Newark Electronics |
8 Position 1x8 Right Angle Through Hole Stacked RJ45 Modular Jack | Future Electronics |
Conn RJ-45 F 64 POS 2.54mm Solder RA Thru-Hole 64 Terminal 8 Port Tray Cat 5e | Avnet America |
MJ ASSY,8P,8 POS, CAT5,PCB GND, RJ45 Connectors | TE Connectivity 5558505-1 | RS Americas |
TE Connectivity - AMP Telecom and Datacom Connector | Distrelec |
MJ ASSY,8P,8 POS,CAT5,PCB GND Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 1 x 8 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 1 x 8 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5558505-1 | Internal Number: 5558505-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5558505-1?
Additional datasheets, footprints and schematics for 5558505-1 are listed on our Part Details page. You can also find images and similar parts to 5558505-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5558505-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5558505-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5558505-1 fall under?
The 5558505-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5558505-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5558505-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5558505-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5558505-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Distrelec have stock available or on a lead time for 5558505-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5558505-1 often in real-time on the comparison pages.
What if I can't find stock of 5558505-1?
You can fill out our help required form which you can use to request a quote for 5558505-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.