5558504-1

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5558504-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5558504-1
Series Information for 5558504-1 - TE Connectivity
  • Status: Active
  • Product Code: 0965
  • Global Product Line: A92
  • GPL Description: Data and Devices

Description

MJ ASSY,6P,8 POS,CAT 5,PCB GND

Specifications

PCB Ground Tab Location:
4.57mm, .18in
Connector Profile:
Standard
Modular Jack Latch Orientation:
Standard - Latch Down
Shield Plating Material:
Tin over Copper
Shield Material:
Copper Zinc Alloy
PCB Mount Orientation:
Right Angle
Keyed:
No
Number of Loaded Positions:
8
Number of PCB Ground Tabs:
3
Connector Contact Density:
Standard
Status Indicator:
None
Multiple Port Configuration:
Ganged
Number of Positions:
8
Port Matrix Configuration:
1 x 6
Port Configuration:
Multiple Ports
Connector Product Type:
Connector Assembly
Contact Current Rating (Max):
1.5A, .2A
Contact Mating Area Plating Material:
Gold
PCB Contact Termination Area Plating Material:
Tin
PCB Termination Area Plating Finish:
Matte
Contact Mating Area Plating Material Thickness:
50µin, 1.27µm
Contact Base Material:
Phosphor Bronze
Contact Underplating Material:
Nickel
端子の下地めっきの材料:
Nickel
Connector Height:
.537in, 13.64mm
PCB Tail Length:
.14in, 3.56mm
コネクタの高さ:
13.64mm
Mating Entry Location:
Side
Centerline (Pitch):
1.02mm, .04in
Housing Material:
High Temperature Nylon
Housing Color:
Black
UL Flammability Rating:
UL 94V-0
Performance Category:
Cat 5
Connector Mounting Type:
Board Mount
Panel Mount Feature:
Without
Shielded:
Yes
Circuit Application:
Signal
実装方法:
Box & Tray, Tray
Packaging Method:
Box & Tray, Tray
Packaging Quantity:
15
Connectors & Connector Components Type:
Connector
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Modular Connector Style:
Jack
Connector & Contact Terminates To:
Printed Circuit Board
Grounding Options:
PCB Ground
Modular Jack & Plug Interface Type:
RJ45
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • Compatible Parts: 188729-1, 1521003-2
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
MJ ASSY,6P,8 POS,CAT 5,PCB GND
Avnet America
Conn RJ-45 F 48 POS 2.54mm Solder RA Thru-Hole 48 Terminal 6 Port Tray
Avnet Europe
Conn RJ-45 F 48 POS 2.54mm Solder RA Thru-Hole 48 Terminal 6 Port Tray
Future Electronics
8 Position 1x6 Right Angle Through Hole Stacked RJ45 Modular Jack