Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.71
|
No stock
|
Buy Now | |
Newark Electronics
from US$13.48
|
1,540
in stock
|
Buy Now | |
Rapid Electronics
from US$8.79
|
1,540
in stock
|
Buy Now | |
Chip One Stop
from US$12.80
|
1,540
in stock
|
Buy Now | |
Distrelec
from US$8.56
|
1,540
in stock
|
Buy Now | |
Future Electronics
from US$12.70
|
-
|
Buy Now | |
Avnet America
from US$11.24
|
-
|
Buy Now | |
RS Americas
from US$15.02
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Ground Tab Location | 4.57mm, .18in |
---|---|
Shield Material | Copper Zinc Alloy |
Connector Profile | Standard |
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Plating Material | Tin over Copper |
PCB Mount Orientation | Right Angle |
Number of PCB Ground Tabs | 3 |
Number of Loaded Positions | 8 |
Keyed | No |
Connector Contact Density | Standard |
Status Indicator | None |
Multiple Port Configuration | Ganged |
Number of Positions | 8 |
Port Matrix Configuration | 1 x 4 |
Port Configuration | Multiple Ports |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Connector Height | .537in, 13.64mm |
PCB Tail Length | .14in, 3.56mm |
コネクタの高さ | 13.64mm |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Side |
Housing Material | High Temperature Nylon |
Housing Color | Black |
Performance Category | Cat 5e |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Circuit Application | Signal |
Shielded | Yes |
Packaging Quantity | 20 |
実装方法 | Tray, Box & Tray |
Packaging Method | Tray, Box & Tray |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Options | PCB Ground |
Modular Jack & Plug Interface Type | RJ45 |
Connectors & Connector Components Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Modular Conn/Ethernet Conn 4 Port Cat5E |Amp Te Connectivity 5558503-1 | Newark Electronics |
Modular Conn/Ethernet Conn 4 PORT CAT5E | Rapid Electronics |
TE Connectivity - AMP Telecom and Datacom Connector | Distrelec |
MODULAR CONN, R/A RJ45 JACK, 8P8C, CAT5E | Farnell |
8 Position 1x4 Right Angle Through Hole Stacked RJ45 Modular Jack | Future Electronics |
PCB MOUNTED JACKS-SGLE PORT MULTI-PORT/S | Avnet America |
Conn., Modular Jack, Assy., 4P, 8 Pos., Cat. 5, PCB GND | TE Connectivity 5558503-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PCF Series |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 4 Ganged |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | PCF Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 4Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 5558503-1?
Additional datasheets, footprints and schematics for 5558503-1 are listed on our Part Details page. You can also find images and similar parts to 5558503-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5558503-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5558503-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5558503-1 fall under?
The 5558503-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5558503-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5558503-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5558503-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5558503-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5558503-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5558503-1 often in real-time on the comparison pages.
What if I can't find stock of 5558503-1?
You can fill out our help required form which you can use to request a quote for 5558503-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.