Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Right Angle |
Status Indicator | None |
Connector Contact Density | Standard |
Number of Loaded Positions | 8 |
Multiple Port Configuration | Ganged |
Keyed | No |
Number of Positions | 8 |
Port Configuration | Multiple Ports |
Port Matrix Configuration | 1 x 6 |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Connector Product Type | Connector Assembly |
Contact Underplating Material | Nickel |
Connector Height | 13.39mm, .527in |
PCB Tail Length | .14in, 3.56mm |
コネクタの高さ | 13.39mm |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | High Temperature Nylon |
Housing Color | Black |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount, Panel |
Panel Mount Feature | Without |
Circuit Application | Signal |
Shielded | No |
Comment | Cat 5 solder tail positions for this mod jack do not follow same number sequence as that of the traditional mod jacks. |
Packaging Quantity | 15 |
実装方法 | Tray, Box & Tray |
Packaging Method | Tray, Box & Tray |
Connectors & Connector Components Type | Connector |
Grounding Options | None |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Modular Conn/Ethernet Conn 6P 8 POS CAT 5 | Rapid Electronics |
Mj Assy,6P,8 Pos,cat 5 |Amp Te Connectivity 5558501-1 | Newark Electronics |
Conn RJ-45 F 48 POS 2.54mm Solder RA Thru-Hole 48 Terminal 6 Port Tray Cat 5e | Avnet America |
Where can I find additional details, specifications and documents for a 5558501-1?
Additional datasheets, footprints and schematics for 5558501-1 are listed on our Part Details page. You can also find images and similar parts to 5558501-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5558501-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5558501-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5558501-1 fall under?
The 5558501-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5558501-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5558501-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5558501-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5558501-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 5558501-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5558501-1 often in real-time on the comparison pages.
What if I can't find stock of 5558501-1?
You can fill out our help required form which you can use to request a quote for 5558501-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.