Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.99
|
No stock
|
Buy Now | |
Rapid Electronics
from US$3.38
|
3,827
in stock
|
Buy Now | |
Chip One Stop
from US$2.56
|
3,827
in stock
|
Buy Now | |
Distrelec
from US$3.28
|
1,651
in stock
|
Buy Now | |
Powell Electronics
from US$3.39
|
1,306
in stock
|
Buy Now | |
TE Store
from US$4.06
|
986
in stock
|
Buy Now | |
Newark Electronics
from US$2.90
|
-
|
Buy Now | |
Avnet America
from US$2.74
|
-
|
Buy Now | |
RS Americas
from US$4.30
|
-
|
Buy Now | |
Avnet Asia
from US$2.50
|
-
|
Buy Now | |
TTI Europe
from US$3.23
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Shield Plating Material | Tin |
PCB Ground Tab Location | .12in, 3.05mm |
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Material | Copper Alloy |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of Loaded Positions | 8 |
Status Indicator | None |
Number of PCB Ground Tabs | 2 |
Connector Contact Density | Standard |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 8 |
Keyed | Yes |
Panel Ground Location | Top/Bottom |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | 1.5A, .2A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Connector Height | .495in, 12.57mm |
PCB Tail Length | 2.79mm, .11in |
コネクタの高さ | 12.57mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Housing Material | PBT Polyester |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
Mating Entry Location | Side |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount, Panel |
Panel Mount Feature | With |
Shielded | Yes |
Circuit Application | Signal |
実装方法 | Box & Tray, Package |
Packaging Method | Package, Box & Tray |
Packaging Quantity | 136 |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Grounding Options | PCB and Panel Ground |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Modular Conn/Ethernet Conn MJ R/A 8P SHLD | Rapid Electronics |
MODULAR ETHERNET CONNECTORS | Farnell |
TE Connectivity MJ R/A 8P SHLD Modular Connectors / Ethernet Connectors MJ R/A 8P SHLD | Distrelec |
MJ,R/A,8P,SHLD Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5558382-1 | Internal Number: 5558382-1 | TE Connectivity | TE Store |
Mj,r/A,8P,shld |Te Connectivity 5558382-1 | Newark Electronics |
Conn RJ-45 F 8 POS 2.54mm Solder RA Thru-Hole 8 Terminal 1 Port Tray Cat 3 | Avnet America |
MJ, R/A,8P, SHLD, RJ45 Connectors | TE Connectivity 5558382-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5558382-1?
Additional datasheets, footprints and schematics for 5558382-1 are listed on our Part Details page. You can also find images and similar parts to 5558382-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5558382-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5558382-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5558382-1 fall under?
The 5558382-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5558382-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5558382-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5558382-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5558382-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and Powell Electronics have stock available or on a lead time for 5558382-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5558382-1 often in real-time on the comparison pages.
What if I can't find stock of 5558382-1?
You can fill out our help required form which you can use to request a quote for 5558382-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.