Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-5558342-1,
A66033-000 |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.32
|
130
in stock
|
Buy Now | |
Chip One Stop
from US$2.12
|
3,336
in stock
|
Buy Now | |
RS Americas
from US$2.47
|
800
in stock
|
Buy Now | |
TTI Europe
from US$2.09
|
540
in stock
|
Buy Now | |
Future Electronics
from US$2.13
|
419
in stock
|
Buy Now | |
Newark Electronics
from US$3.05
|
332
in stock
|
Buy Now | |
Avnet America
from US$2.17
|
332
in stock
|
Buy Now | |
element14
from US$2.69
|
77
in stock
|
Buy Now | |
Farnell
from US$2.50
|
77
in stock
|
Buy Now | |
Rapid Electronics
from US$3.37
|
70
in stock
|
Buy Now | |
Distrelec
from US$3.39
|
70
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.80
|
20
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,300
in stock
|
Buy Now | |
Avnet Asia
from US$1.27
|
-
|
Buy Now | |
Boersig
from US$2.90
|
-
|
Buy Now | |
TE Store
from US$3.27
|
-
|
Buy Now |
PCB Ground Tab Location | -3.05mm, -.12in |
---|---|
Connector Profile | Low |
Shield Plating Material | Tin |
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Material | Copper Alloy |
PCB Mount Orientation | Right Angle |
Number of Loaded Positions | 6 |
Connector Contact Density | Standard |
Port Matrix Configuration | 1 x 1 |
Number of PCB Ground Tabs | 2 |
Number of Positions | 8 |
Keyed | No |
Port Configuration | Single Port |
Status Indicator | None |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | .2A, 1.5A |
Contact Base Material | Phosphor Bronze |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
PCB Tail Length | 3.56mm, .14in |
Connector Height | .537in, 13.64mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 13.64mm |
Housing Color | Black |
Housing Material | High Temperature Nylon |
Mating Entry Location | Side |
Centerline (Pitch) | 1.02mm, .04in |
Performance Category | Cat 5e |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel, Board Mount |
Panel Mount Feature | With |
Shielded | Yes |
Circuit Application | Signal |
Packaging Method | Box & Tray, Tray |
実装方法 | Tray, Box & Tray |
Modular Jack & Plug Interface Type | RJ45 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Grounding Options | PCB Ground |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Hi Performance PCB Mod Jack 1 Port 8 Position Shield with PC Ground | TE Connectivity 5558342-1 | RS Americas |
8/8 MOD JACK RT ANGLE LOW PRO | TTI Europe |
8 Position Single Port Right Angle Through Hole RJ45 Modular Jack | Future Electronics |
5558342-1 - Mj,8Pos,r/A,cat5,shld,pc Gnd Rohs Compliant: Yes |Amp Te Connectivity 5558342-1 | Newark Electronics |
MODULAR JACK ASSEMBLY 8-POS RT ANGLE | Avnet America |
HIPERFRMNCPCBMODJACK,1PORT | RS |
MODULAR, JACK, RJ45, CAT5E, R/A, THT | element14 |
Modular Conn/Ethernet Conn 1 PORT CAT 5 | Rapid Electronics |
TE Connectivity - AMP Telecom and Datacom Connector | Distrelec |
Socket | Transfer Multisort Elektronik |
MJ,8POS,R/A,CAT5,SHLD,PC GND Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5558342-1 | Internal Number: 5558342-1 | Alias Number: A66033-000 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PCF Series |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P6C |
LAN Category | Cat5e |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | With LED |
Light Pipes | Without Light Pipe |
Product Range | PCF Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | Modular |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 5558342-1?
Additional datasheets, footprints and schematics for 5558342-1 are listed on our Part Details page. You can also find images and similar parts to 5558342-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5558342-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5558342-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5558342-1 fall under?
The 5558342-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5558342-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5558342-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5558342-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5558342-1 have stock available?
Authorised distributors including Chip One Stop, RS Americas, TTI Europe, Future Electronics and Newark Electronics have stock available or on a lead time for 5558342-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5558342-1 often in real-time on the comparison pages.
What if I can't find stock of 5558342-1?
You can fill out our help required form which you can use to request a quote for 5558342-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.