Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1350520,
1051284 |
Prices starting from US$2.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.92
|
No stock
|
Buy Now | |
TE Store
from US$3.75
|
4,692
in stock
|
Buy Now | |
CoreStaff
from US$3.55
|
1,657
in stock
|
Buy Now | |
Newark Electronics
from US$4.05
|
221
in stock
|
Buy Now | |
element14
from US$3.66
|
221
in stock
|
Buy Now | |
Farnell
from US$3.27
|
221
in stock
|
Buy Now | |
Future Electronics
from US$3.01
|
-
|
Buy Now | |
Avnet America
from US$2.65
|
-
|
Buy Now | |
RS Americas
from US$3.44
|
-
|
Buy Now | |
Distrelec
from US$3.48
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Ground Tab Location | -3.05mm, -.12in |
---|---|
Connector Profile | Low |
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Material | Copper Alloy |
Shield Plating Material | Tin |
PCB Mount Orientation | Right Angle |
Port Matrix Configuration | 1 x 1 |
Number of Loaded Positions | 8 |
Number of PCB Ground Tabs | 2 |
Port Configuration | Single Port |
Connector Contact Density | Standard |
Number of Positions | 8 |
Status Indicator | None |
Keyed | Yes |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Connector Product Type | Connector Assembly |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Connector Height | 13.64mm, .537in |
PCB Thickness (Recommended) | .062in, 1.57mm |
PCB Tail Length | 3.56mm, .14in |
コネクタの高さ | 13.64mm |
Mating Entry Location | Side |
Centerline (Pitch) | 1.02mm, .04in |
Housing Material | High Temperature Nylon |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel, Board Mount |
Panel Mount Feature | With |
Shielded | Yes |
Circuit Application | Signal |
Packaging Quantity | 90 |
Packaging Method | Box & Tray, Tray |
実装方法 | Box & Tray, Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | PCB Ground |
Modular Jack & Plug Interface Type | RJ45 |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MOD/JK,ASSY,8 POS,R/A,KEY/SHLD Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5558310-1 | Internal Number: 5558310-1 | Alias Number: 1051284 | TE Connectivity | TE Store |
Conn, Rj45 Jack, 8P8C, 1X1, Cat3, Th Rohs Compliant: Yes |Amp Te Connectivity 5558310-1 | Newark Electronics |
CONN, RJ45 JACK, 8P8C, 1X1, CAT3, TH | element14 |
PCB MOUNTED JACKS - SINGLE PORT, MULTI-P | Avnet America |
Conn., Modular Jack, Assy., 8 Pos., Right-Angle, A Polarization, Shielded | TE Connectivity 5558310-1 | RS Americas |
TE Connectivity MOD/JK ASSY 8 POS R/A KEY/SHLD Modular Connectors / Ethernet Connectors 1X1 8/8 R/A KEYED | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Where can I find additional details, specifications and documents for a 5558310-1?
Additional datasheets, footprints and schematics for 5558310-1 are listed on our Part Details page. You can also find images and similar parts to 5558310-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5558310-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5558310-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5558310-1 fall under?
The 5558310-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5558310-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5558310-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5558310-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5558310-1 have stock available?
Authorised distributors including TE Store, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5558310-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5558310-1 often in real-time on the comparison pages.
What if I can't find stock of 5558310-1?
You can fill out our help required form which you can use to request a quote for 5558310-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.