5558250-1

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5558250-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5558250-1
Series Information for 5558250-1 - TE Connectivity
  • Status: Active
  • Product Code: 1022
  • Global Product Line: 073
  • GPL Description: Data and Devices

Description

MJ,R/A,8P,SHLD,PCB GRD

Specifications

PCB Ground Tab Location:
-3.05mm, -.12in
Connector Profile:
Low
Shield Plating Material:
Tin
Modular Jack Latch Orientation:
Standard - Latch Down
Shield Material:
Copper Alloy
PCB Mount Orientation:
Right Angle
Port Configuration:
Single Port
Number of Loaded Positions:
8
Status Indicator:
None
Connector Contact Density:
Standard
Number of PCB Ground Tabs:
2
Keyed:
No
Port Matrix Configuration:
1 x 1
Number of Positions:
8
Contact Underplating Material:
Nickel
Contact Mating Area Plating Material:
Gold
Contact Current Rating (Max):
1.5A, .2A
Contact Mating Area Plating Material Thickness:
1.27µm, 50µin
Connector Product Type:
Connector Assembly
PCB Contact Termination Area Plating Material:
Tin
Contact Base Material:
Phosphor Bronze
端子の下地めっきの材料:
Nickel
PCB Tail Length:
3.8mm, .15in
Connector Height:
13.72mm, .54in
コネクタの高さ:
13.72mm
PCB Thickness (Recommended):
.062in, 1.57mm
Mating Entry Location:
Side
Housing Material:
PBT GF
Centerline (Pitch):
.04in, 1.02mm
Housing Color:
Black
Performance Category:
Cat 3
UL Flammability Rating:
UL 94V-HB
Panel Mount Feature Type:
Panel Stops
Panel Mount Feature:
With
Connector Mounting Type:
Panel, Board Mount
Circuit Application:
Signal
Shielded:
Yes
実装方法:
Package, Box & Tray
Packaging Method:
Box & Tray, Package
Packaging Quantity:
136
Connectors & Connector Components Type:
Connector
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Modular Jack & Plug Interface Type:
RJ45
Modular Connector Style:
Jack
Grounding Options:
PCB Ground
Connector & Contact Terminates To:
Printed Circuit Board
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
MJ,R/A,8P,SHLD,PCB GRD
Avnet America
Conn RJ-45 F 8 POS 2.54mm Solder RA Thru-Hole 8 Terminal 1 Port Tray Cat 3
Avnet Europe
Conn RJ-45 F 8 POS 2.54mm Solder RA Thru-Hole 8 Terminal 1 Port Tray Cat 3