5558065-1

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5558065-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5558065-1
Details for TE Store
5558065-1
MJ ASSY,10POS,R/A,LPF Modular Jack & Plug Interface Type:RJ45
Buy Directly from TE Store (2526 in Stock)
$2.7900 per unit
Series Information for 5558065-1 - TE Connectivity
  • Status: Active
  • Product Code: 1940
  • Global Product Line: A92
  • GPL Description: Data and Devices

Description

MJ ASSY,10POS,R/A,LPF

Specifications

Connector Profile:
Low
Modular Jack Latch Orientation:
Standard - Latch Down
Port Configuration:
Single Port
Number of Positions:
10
Keyed:
No
Port Matrix Configuration:
1 x 1
PCB Mount Orientation:
Right Angle
Status Indicator:
None
Connector Contact Density:
Standard
Number of Loaded Positions:
10
Contact Mating Area Plating Material Thickness:
50µin, 1.27µm
Contact Current Rating (Max):
1.5A
Contact Base Material:
Phosphor Bronze
Contact Mating Area Plating Material:
Gold
PCB Contact Termination Area Plating Material:
Tin
Contact Underplating Material:
Nickel
Connector Product Type:
Connector Assembly
端子の下地めっきの材料:
Nickel
PCB Tail Length:
3.56mm, .14in
Connector Height:
.525in, 13.33mm
PCB Thickness (Recommended):
1.57mm, .062in
コネクタの高さ:
13.33mm
Mating Entry Location:
Side
Centerline (Pitch):
.04in, 1.02mm
Housing Material:
High Temperature Nylon
Housing Color:
Black
Performance Category:
Cat 3
UL Flammability Rating:
UL 94V-0
Connector Mounting Type:
Panel, Board Mount
Panel Mount Feature:
With
Circuit Application:
Signal
Shielded:
No
Packaging Quantity:
128
Packaging Method:
Box & Tray, Package
実装方法:
Package, Box & Tray
Connectors & Connector Components Type:
Connector
Modular Connector Style:
Jack
Grounding Options:
None
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Modular Jack & Plug Interface Type:
RJ45
Connector & Contact Terminates To:
Printed Circuit Board
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • Compatible Parts: 188729-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
MJ ASSY-10POS-R/A-LPF
RS Components
Mod Jack; Right Angle; 10 Position; Cat
Newark Electronics
CAT3 RJ45 MODULAR JACK, 10 POSITION, 1 PORT; Modular Connector Type:RJ50 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:Cat3; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes
Avnet America
PCB MOUNTED JACKS - SGLE PORT MULTI-PORT
Allied Electronics, Inc
Cat3 RJ45 Connector Socket, Right Angle, Through Hole
Avnet Europe
PCB MOUNTED JACKS - SGLE PORT MULTI-PORT
TE Store
MJ ASSY,10POS,R/A,LPF Modular Jack & Plug Interface Type:RJ45;Port Configuration:Single Port;Port Matrix Configuration:1 x 1;Modular Jacks & Plugs Products:RJ Type Jacks & Plugs;Connector Contact Density:Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | TE Connectivity
Future Electronics
10 Position Single Port Right Angle Through Hole RJ45 Modular Jack