Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.19
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.90
|
1,305
in stock
|
Buy Now | |
Powell Electronics
from US$2.85
|
3,233
in stock
|
Buy Now | |
TE Store
from US$3.25
|
2,282
in stock
|
Buy Now | |
Rapid Electronics
from US$3.34
|
1,305
in stock
|
Buy Now | |
Chip One Stop
from US$2.62
|
1,305
in stock
|
Buy Now | |
Farnell
from US$3.45
|
1,060
in stock
|
Buy Now | |
Distrelec
from US$3.41
|
165
in stock
|
Buy Now | |
Avnet America
from US$2.19
|
-
|
Buy Now | |
RS Americas
from US$3.61
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Ground Tab Location | .116in, 2.95mm |
---|---|
Shield Material | Copper Alloy |
Connector Profile | Standard |
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Plating Material | Tin |
Port Configuration | Single Port |
Keyed | No |
Port Matrix Configuration | 1 x 1 |
Connector Contact Density | Standard |
PCB Mount Orientation | Vertical |
Number of Positions | 8 |
Number of Loaded Positions | 8 |
Number of PCB Ground Tabs | 2 |
Status Indicator | None |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | .062in, 1.57mm |
PCB Tail Length | .12in, 3.05mm |
コネクタの高さ | 16.77mm |
Connector Height | .658in, 16.77mm |
Housing Material | Polyester Moulding Compound |
Mating Entry Location | Top |
Centerline (Pitch) | 1.02mm, .04in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature | With |
Panel Mount Feature Type | Panel Stops |
Connector Mounting Type | Panel |
Shielded | Yes |
Circuit Application | Signal |
実装方法 | Package, Box & Tray |
Packaging Quantity | 128 |
Packaging Method | Box & Tray, Package |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | PCB and Panel Ground |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
MJ,TE,8P/8C,SHLD,PNL STOPS&G Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5557969-2 | Internal Number: 5557969-2 | TE Connectivity | TE Store |
Mj,te,8P/8C,shld,pnl Stops&g |Amp Te Connectivity 5557969-2 | Newark Electronics |
Modular Conn/Ethernet Conn 1X1 TE TH SHD STD C3 | Rapid Electronics |
MODULAR CONN, RJ45 JACK, 8P8C, CAT3 | Farnell |
TE Connectivity - AMP Modular Connector with Panel Stops | Distrelec |
MJ TE 8P/8C SHLD PNL STOP S&G | Avnet America |
MJ, TE,8P/8C, SHLD, PNL STOPS and G, RJ45 Connectors | TE Connectivity 5557969-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | RJ45 |
---|---|
Product Range | - |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Positions | 8Positions |
No. of Ports | 1Ports |
LAN Category | Cat3 |
Contact Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a 5557969-2?
Additional datasheets, footprints and schematics for 5557969-2 are listed on our Part Details page. You can also find images and similar parts to 5557969-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5557969-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5557969-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5557969-2 fall under?
The 5557969-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5557969-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5557969-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5557969-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5557969-2 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5557969-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5557969-2 often in real-time on the comparison pages.
What if I can't find stock of 5557969-2?
You can fill out our help required form which you can use to request a quote for 5557969-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.