Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-5557969-1,
CK1349-000 |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.01
|
750
in stock
|
Buy Now | |
Sager
from US$1.31
|
20,422
in stock
|
Buy Now | |
Future Electronics
from US$1.27
|
19,458
in stock
|
Buy Now | |
TTI Europe
from US$1.40
|
15,660
in stock
|
Buy Now | |
Heilind Electronics
from US$1.98
|
9,690
in stock
|
Buy Now | |
Rapid Electronics
from US$2.37
|
6,218
in stock
|
Buy Now | |
Chip One Stop
from US$1.95
|
5,124
in stock
|
Buy Now | |
Farnell
from US$2.45
|
3,280
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.98
|
1,746
in stock
|
Buy Now | |
Distrelec
from US$2.32
|
1,094
in stock
|
Buy Now | |
element14
from US$1.88
|
811
in stock
|
Buy Now | |
Newark Electronics
from US$1.83
|
168
in stock
|
Buy Now | |
Avnet America
from US$1.55
|
168
in stock
|
Buy Now | |
RS Americas
from US$1.66
|
19
in stock
|
Buy Now | |
Avnet Asia
from US$1.79
|
-
|
Buy Now | |
Boersig
from US$2.44
|
-
|
Buy Now | |
TE Store
from US$2.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
PCB Ground Tab Location | 2.95mm, .116in |
Shield Plating Material | Tin |
Shield Material | Copper Alloy |
Modular Jack Latch Orientation | Standard - Latch Down |
PCB Mount Orientation | Vertical |
Port Configuration | Single Port |
Number of Loaded Positions | 8 |
Keyed | No |
Number of PCB Ground Tabs | 2 |
Port Matrix Configuration | 1 x 1 |
Connector Contact Density | Standard |
Status Indicator | None |
Number of Positions | 8 |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .2A, 1.5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Connector Product Type | Connector Assembly |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
コネクタの高さ | 16.77mm |
PCB Tail Length | 3.18mm, .125in |
Connector Height | .658in, 16.77mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Material | Polyester Moulding Compound |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Top |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature Type | Panel Stops |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Shielded | Yes |
Circuit Application | Signal |
実装方法 | Box & Tray, Package |
Packaging Quantity | 128 |
Packaging Method | Box & Tray, Package |
Grounding Options | PCB and Panel Ground |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Modular Connectors / Ethernet Connectors 8 PCB TOP ENTRY | Sager |
8 Position Single Port Straight Through Hole RJ45 Modular Jack | Future Electronics |
8/8 MOD JACK VERTICAL LOW PRO | TTI Europe |
MJTE8P/8CSHLDPNL STOPSG | Heilind Electronics |
Modular Conn/Ethernet Conn 8 PCB TOP ENTRY | Rapid Electronics |
MODULAR CONN, RJ45 JACK, 8P8C, CAT3 | Farnell |
TE Connectivity - AMP Modular Connector with Panel Stops | Distrelec |
CONN, RJ45 JACK, 8P8C, CAT3, BLK | element14 |
Cat 3 RJ45 8/8 PCB shielded modular jack | RS |
5557969-1 Rohs Compliant: Yes |Amp Te Connectivity 5557969-1 | Newark Electronics |
MJ TE 8P/8C SHLD PNL STOPS&G | Avnet America |
Mod Jack Top Entry 8 Position Cat 3 Shielded | TE Connectivity 5557969-1 | RS Americas |
MJ,TE,8P/8C,SHLD,PNL STOPS&G Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5557969-1 | Internal Number: 5557969-1 | Alias Number: AMP-0-5557969-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | CGS TE TE-MA Series |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | CGS TE TE-MA Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 5557969-1?
Additional datasheets, footprints and schematics for 5557969-1 are listed on our Part Details page. You can also find images and similar parts to 5557969-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5557969-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5557969-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5557969-1 fall under?
The 5557969-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5557969-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5557969-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5557969-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5557969-1 have stock available?
Authorised distributors including Sager, Future Electronics, TTI Europe, Heilind Electronics and Rapid Electronics have stock available or on a lead time for 5557969-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5557969-1 often in real-time on the comparison pages.
What if I can't find stock of 5557969-1?
You can fill out our help required form which you can use to request a quote for 5557969-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.