5557804-1

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5557804-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5557804-1
Series Information for 5557804-1 - TE Connectivity
  • Status: Active
  • Product Code: 1085
  • Global Product Line: A92
  • GPL Description: Data and Devices

Description

MJ ASSY,8POS,R/A,KEYED

Specifications

Connector Profile:
Low
Modular Jack Latch Orientation:
Standard - Latch Down
Port Configuration:
Single Port
PCB Mount Orientation:
Right Angle
Connector Contact Density:
Standard
Status Indicator:
None
Number of Loaded Positions:
8
Port Matrix Configuration:
1 x 1
Number of Positions:
8
Keyed:
Yes
端子の下地めっきの材料:
Nickel
Contact Current Rating (Max):
.2A, 1.5A
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material Thickness:
1.27µm, 50µin
Contact Base Material:
Phosphor Bronze
Contact Mating Area Plating Material:
Gold
Contact Underplating Material:
Nickel
Connector Product Type:
Connector Assembly
Connector Height:
13.386mm, .527in
コネクタの高さ:
13.386mm
PCB Tail Length:
.14in, 3.56mm
PCB Thickness (Recommended):
1.57mm, .062in
Mating Entry Location:
Side
Centerline (Pitch):
.04in, 1.02mm
Housing Material:
High Temperature Nylon
Housing Color:
Black
UL Flammability Rating:
UL 94V-0
Performance Category:
Cat 3
Panel Mount Feature:
With
Connector Mounting Type:
Board Mount, Panel
Circuit Application:
Signal
Shielded:
No
実装方法:
Box & Tray, Tray
Packaging Quantity:
95
Packaging Method:
Box & Tray, Tray
Grounding Options:
None
Modular Connector Style:
Jack
Connectors & Connector Components Type:
Connector
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Connector & Contact Terminates To:
Printed Circuit Board
Modular Jack & Plug Interface Type:
RJ45
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
MJ ASSY,8POS,R/A,KEYED
Avnet America
Conn Telephone/Telecom F 8 POS Solder RA Thru-Hole 8 Terminal 1 Port Tray Cat 3
Avnet Europe
Conn Telephone/Telecom F 8 POS Solder RA Thru-Hole 8 Terminal 1 Port Tray Cat 3