Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-16211-5099 |
Prices starting from US$9.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.36
|
4,000
in stock
|
Buy Now | |
Rapid Electronics
from US$9.81
|
4,535
in stock
|
Buy Now | |
TTI Europe
from US$9.19
|
3,150
in stock
|
Buy Now | |
TE Store
from US$14.96
|
2,207
in stock
|
Buy Now | |
Newark Electronics
from US$13.04
|
535
in stock
|
Buy Now | |
Chip One Stop
from US$10.30
|
535
in stock
|
Buy Now | |
Farnell
from US$13.01
|
430
in stock
|
Buy Now | |
Avnet America
from US$9.06
|
-
|
Buy Now | |
RS Americas
from US$14.21
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Ground Tab Location | -3.05mm, -.12in |
---|---|
Connector Profile | Low |
Shield Material | Copper Alloy |
Shield Plating Material | Tin |
Modular Jack Latch Orientation | Standard - Latch Down |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Port Matrix Configuration | 1 x 1 |
Number of PCB Ground Tabs | 2 |
Keyed | No |
Connector Contact Density | Standard |
Status Indicator | None |
Number of Positions | 8 |
Number of Loaded Positions | 8 |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1.5A, .2A |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Connector Product Type | Connector Assembly |
Contact Base Material | Copper Alloy |
Connector Height | 13.64mm, .537in |
PCB Tail Length | 3.56mm, .14in |
PCB Thickness (Recommended) | .062in, 1.57mm |
コネクタの高さ | 13.64mm |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | High Temperature Nylon |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Connector Mounting Type | Board Mount, Panel |
Panel Mount Feature | With |
Shielded | Yes |
Circuit Application | Signal |
Comment | RJ48X Shorting Feature (1-4 & 2-5 pairs) |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 90 |
実装方法 | Tray, Box & Tray |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Grounding Options | PCB Ground |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Modular Conn/Ethernet Conn 8 POS R/A SHORTNG CAT | Rapid Electronics |
TE Connectivity - AMP ModConn 8 POS R/A SHORTNG CAT 3 | Distrelec |
MJ,8POS,R/A,SHORTNG,PCBG Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5557789-1 | Internal Number: 5557789-1 | Alias Number: 4-16211-5099 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn 8 Pos R/A Shortng Cat |Amp Te Connectivity 5557789-1 | Newark Electronics |
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT3 | Farnell |
MJ,8POS, R/A, SHORTNG, PCBG, RJ45 Connectors | TE Connectivity 5557789-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LAN Category | Cat3 |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ45 |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 5557789-1?
Additional datasheets, footprints and schematics for 5557789-1 are listed on our Part Details page. You can also find images and similar parts to 5557789-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5557789-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5557789-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5557789-1 fall under?
The 5557789-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5557789-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5557789-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5557789-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5557789-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TTI Europe, TE Store and Newark Electronics have stock available or on a lead time for 5557789-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5557789-1 often in real-time on the comparison pages.
What if I can't find stock of 5557789-1?
You can fill out our help required form which you can use to request a quote for 5557789-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.