Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-16211-5104 |
Prices starting from US$2.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.34
|
No stock
|
Buy Now | |
TE Store
from US$3.89
|
6,748
in stock
|
Buy Now | |
TTI Europe
from US$2.62
|
2,250
in stock
|
Buy Now | |
Distrelec
from US$3.50
|
964
in stock
|
Buy Now | |
Heilind Electronics
from US$4.03
|
894
in stock
|
Buy Now | |
Chip One Stop
from US$2.95
|
874
in stock
|
Buy Now | |
Newark Electronics
from US$3.18
|
563
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.03
|
298
in stock
|
Buy Now | |
Rapid Electronics
from US$3.09
|
90
in stock
|
Buy Now | |
element14
from US$3.31
|
76
in stock
|
Buy Now | |
Farnell
from US$3.23
|
76
in stock
|
Buy Now | |
RS Americas
from US$2.76
|
25
in stock
|
Buy Now | |
Future Electronics
from US$3.18
|
-
|
Buy Now | |
Avnet America
from US$3.18
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Shield Material | Copper Alloy |
PCB Ground Tab Location | -.12in, -3.05mm |
Shield Plating Material | Tin |
Connector Profile | Low |
Port Matrix Configuration | 1 x 1 |
Number of Loaded Positions | 8 |
Number of PCB Ground Tabs | 2 |
Status Indicator | None |
Number of Positions | 8 |
Port Configuration | Single Port |
Connector Contact Density | Standard |
Keyed | No |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Connector Product Type | Connector Assembly |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | .537in, 13.64mm |
PCB Tail Length | .14in, 3.56mm |
コネクタの高さ | 13.64mm |
Centerline (Pitch) | 1.02mm, .04in |
Housing Material | PCT Polyester |
Mating Entry Location | Side |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature | With |
Connector Mounting Type | Panel, Board Mount |
Circuit Application | Signal |
Shielded | Yes |
Packaging Quantity | 90 |
Packaging Method | Box & Tray, Tray |
実装方法 | Box & Tray, Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | PCB Ground |
Modular Jack & Plug Interface Type | RJ45 |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MJ,8POS,R/A,SHLD,PCB GD Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5557786-1 | Internal Number: 5557786-1 | Alias Number: 4-16211-5104 | TE Connectivity | TE Store |
8/8 MJ,R/A,SHORTNG,PCB GD | TTI Europe |
TE Connectivity - AMP ModConn 8POS R/A SHLD PCB GD | Distrelec |
MJ8POSR/ASHLDPCB GD | Heilind Electronics |
Cat3 Rj45 Modular Jack, 8 Position, 1 Port | Newark Electronics |
Modular Conn/Ethernet Conn 8POS R/A SHLD PCB GD | Rapid Electronics |
CONNECTOR, RJ45, JACK, 1PORT, 8P8C, CAT3 | element14 |
5557786, Cat3 RJ45 Modular Jack Socket, STP, Right Angle, PCB Mount | TE Connectivity 5557786-1 | RS Americas |
Mod Jack RJ45 8 way right angle | RS |
8p8c Single Port 1 Row Through Hole Right Angle Shielded RJ45 Modular Jack | Future Electronics |
MJ 8POS R/A SHLD PCB GD | Avnet America |
Status: | Unknown |
---|---|
Series: | GD Series |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | GD Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 5557786-1?
Additional datasheets, footprints and schematics for 5557786-1 are listed on our Part Details page. You can also find images and similar parts to 5557786-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5557786-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5557786-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5557786-1 fall under?
The 5557786-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5557786-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5557786-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5557786-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5557786-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Distrelec, Heilind Electronics and Chip One Stop have stock available or on a lead time for 5557786-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5557786-1 often in real-time on the comparison pages.
What if I can't find stock of 5557786-1?
You can fill out our help required form which you can use to request a quote for 5557786-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.