Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
No stock
|
Buy Now | |
TE Store
from US$2.14
|
6,964
in stock
|
Buy Now | |
Newark Electronics
from US$2.67
|
1,810
in stock
|
Buy Now | |
RS Americas
from US$1.74
|
157
in stock
|
Buy Now | |
Avnet America
-
|
1,810
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,805
in stock
|
Buy Now | |
Future Electronics
from US$1.72
|
-
|
Buy Now | |
element14
from US$1.92
|
-
|
Buy Now | |
Farnell
from US$1.89
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Connector Contact Density | Standard |
Status Indicator | None |
Number of Loaded Positions | 8 |
Keyed | No |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 8 |
Contact Current Rating (Max) | 1.5A, .2A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Connector Product Type | Connector Assembly |
コネクタの高さ | 13.39mm |
Connector Height | .526in, 13.39mm |
PCB Tail Length | .14in, 3.56mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | High Temperature Nylon |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel, Board Mount |
Panel Mount Feature | With |
Shielded | No |
Circuit Application | Signal |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 95 |
Packaging Method | Tray, Box & Tray |
Connectors & Connector Components Type | Connector |
Grounding Options | None |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
MJ,8POS,R/A,LPF Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5557785-1 | Internal Number: 5557785-1 | TE Connectivity | TE Store |
Cat3 Rj45 Modular Jack, 8 Position, 1 Port | Newark Electronics |
MULTIPORT PCB MOD JACK 1 PORT 8POS LW PROFL SIDE ENTR U/S | TE Connectivity 5557785-1 | RS Americas |
PCB MOUNTED JACKS | Avnet America |
ER - MULTIPORT PCB MOD JACK | RS |
8 Position Single Port Right Angle Through Hole RJ45 Modular Jack | Future Electronics |
CONNECTOR, RJ45, JACK, 1PORT, 8P8C, CAT3 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 5557785-1?
Additional datasheets, footprints and schematics for 5557785-1 are listed on our Part Details page. You can also find images and similar parts to 5557785-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5557785-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5557785-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5557785-1 fall under?
The 5557785-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5557785-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5557785-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5557785-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5557785-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, RS Americas, Avnet America and Avnet Abacus have stock available or on a lead time for 5557785-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5557785-1 often in real-time on the comparison pages.
What if I can't find stock of 5557785-1?
You can fill out our help required form which you can use to request a quote for 5557785-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.